Invotec Solutions Ltd. Removable Tip Nozzles W-NT-NZ-50-075

Description
Removable tip nozzles are used by 1000's of moulders world-wide. INVOTEC nozzles are proven to save you time and money time and time again. All removable tip nozzles are manufactured by Invotec and offer top quality at unbelievable prices. Fast Tool Changes Standardise nozzle bodies Reduce heater band stocks No messy nozzle changes Any any size radius/conical and orifice* The Body + Tip In many cases it is only necessary to use just one body across a range of tools only needing to quickly change a simple tip with your choice of radius and orifice. The tip is changed in seconds with a simple spanner, reducing tool change times dramatically. Many tips are available from stock with any combination of Orifice and Radius, for General purpose, Nylon of Full taper ABS styles.Specification Manufactured from EN19T - Standard 12.7mm bore ready to take your (our our) existing tips of 7/8" 14 TPI Will accept all 7/8" 14 TPI popular tips from other suppliers Minimum orifice 2.5mm for ABS Tips 2.5mm Price does not include tip. In many cases it is only necessary to use just one body across a range of tools only needing to quickly change a simple tip with your choice of radius and orifice.
Description
Removable tip nozzles are used by 1000's of moulders world-wide. INVOTEC nozzles are proven to save you time and money time and time again. All removable tip nozzles are manufactured by Invotec and offer top quality at unbelievable prices. Fast Tool Changes Standardise nozzle bodies Reduce heater band stocks No messy nozzle changes Any any size radius/conical and orifice* The Body + Tip In many cases it is only necessary to use just one body across a range of tools only needing to quickly change a simple tip with your choice of radius and orifice. The tip is changed in seconds with a simple spanner, reducing tool change times dramatically. Many tips are available from stock with any combination of Orifice and Radius, for General purpose, Nylon of Full taper ABS styles.Specification Manufactured from EN19T - Standard 12.7mm bore ready to take your (our our) existing tips of 7/8" 14 TPI Will accept all 7/8" 14 TPI popular tips from other suppliers Minimum orifice 2.5mm for ABS Tips 2.5mm Price does not include tip. In many cases it is only necessary to use just one body across a range of tools only needing to quickly change a simple tip with your choice of radius and orifice.

Suppliers

Company
Product
Description
Supplier Links
Removable Tip Nozzles - W-NT-NZ-50-075 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Removable Tip Nozzles
W-NT-NZ-50-075
Removable Tip Nozzles W-NT-NZ-50-075
Removable tip nozzles are used by 1000's of moulders world-wide. INVOTEC nozzles are proven to save you time and money time and time again. All removable tip nozzles are manufactured by Invotec and offer top quality at unbelievable prices. Fast Tool Changes Standardise nozzle bodies Reduce heater band stocks No messy nozzle changes Any any size radius/conical and orifice* The Body + Tip In many cases it is only necessary to use just one body across a range of tools only needing to quickly change a simple tip with your choice of radius and orifice. The tip is changed in seconds with a simple spanner, reducing tool change times dramatically. Many tips are available from stock with any combination of Orifice and Radius, for General purpose, Nylon of Full taper ABS styles.Specification Manufactured from EN19T - Standard 12.7mm bore ready to take your (our our) existing tips of 7/8" 14 TPI Will accept all 7/8" 14 TPI popular tips from other suppliers Minimum orifice 2.5mm for ABS Tips 2.5mm Price does not include tip. In many cases it is only necessary to use just one body across a range of tools only needing to quickly change a simple tip with your choice of radius and orifice.

Removable tip nozzles are used by 1000's of moulders world-wide. INVOTEC nozzles are proven to save you time and money time and time again.

All removable tip nozzles are manufactured by Invotec and offer top quality at unbelievable prices.

Fast Tool Changes
Standardise nozzle bodies
Reduce heater band stocks
No messy nozzle changes
Any any size radius/conical and orifice*

The Body + Tip
In many cases it is only necessary to use just one body across a range of tools only needing to quickly change a simple tip with your choice of radius and orifice.
The tip is changed in seconds with a simple spanner, reducing tool change times dramatically. Many tips are available from stock with any combination of Orifice and Radius, for General purpose, Nylon of Full taper ABS styles.Specification
Manufactured from EN19T - Standard 12.7mm bore ready to take your (our our) existing tips of 7/8" 14 TPI
Will accept all 7/8" 14 TPI popular tips from other suppliers
Minimum orifice 2.5mm for ABS Tips 2.5mm
Price does not include tip.

In many cases it is only necessary to use just one body across a range of tools only needing to quickly change a simple tip with your choice of radius and orifice.

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Nozzles
Product Number W-NT-NZ-50-075
Product Name Removable Tip Nozzles
Media Resin or Composites
Unlock Full Specs
to access all available technical data

Similar Products

Spray Drying Nozzles -  - EXAIR
Specs
Media Abrasive; Other
Application Painting; Spray Drying
View Details
Air gun nozzle - LPZ-RB-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details
Mixer Nozzles - 512821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details