Fastener SuperStore, Inc. Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| 1,000 PC LOT 10-32 Rack Mounting Cage Nuts / Steel / Zinc | |
| 1,000 PC LOT 10-32 Rack Mounting Cage Nuts w/Screws and Washers / Steel / Zinc | |
| 1,000 PC LOT 10-32 Rack Mounting Clip Nuts / Steel / Zinc | |
| 1,000 PC LOT 10-32 Rack Mounting Clip Nuts w/Screws and Washers / Steel / Zinc | |
| 1,000 PC LOT 12-24 Rack Mounting Cage Nuts / Steel / Zinc | |
| 1,000 PC LOT 12-24 Rack Mounting Cage Nuts w/Screws and Washers / Steel / Zinc | |
| 1,000 PC LOT M6 Rack Mounting Cage Nuts w/Screws and Washers / Steel / Zinc | |
| 1,000 PC LOT M6 Rack Mounting Clip Nuts w/Screws and Washers / Steel / Zinc | |
| 1,000 PC LOT M6-1.0 Rack Mounting Cage Nuts / Steel / Zinc | |
| 1,000 PC LOT M6-1.0 Rack Mounting Clip Nuts / Steel / Zinc | |
| 1-14 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 1-8 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 1/2 Hat-Style Push-On Fasteners / Steel / Zinc Alternate sizes and finishes may be available, please contact Fastener SuperStore for more info. | |
| 1/2-13 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 1/2-13 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 1/2-13 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 1/2-13 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 1/2-13 Flex-Locknuts / Thin Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 1/2-13 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 1/2-13 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 1/2-20 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 1/2-20 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 1/2-20 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 1/2-20 Flex-Locknuts / Thin Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 1/2-20 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 1/4-20 (MS35649-2252) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow Tested and certified to military standards | |
| 1/4-20 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 1/4-20 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 1/4-20 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 1/4-20 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 1/4-20 Flex-Locknuts / Thin Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 1/4-20 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 1/4-20 Hex Keps Nuts / 18-8 Stainless Steel A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 1/4-20 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 1/4-20 X 7/16 Acorn Nuts / Open End / Steel / Nickel A low-crown cap nut with the top portion of its dome removed, allowing the male-threaded part to protrude... | |
| 1/4-28 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 1/4-28 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 1/4-28 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 1/4-28 Flex-Locknuts / Thin Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 1/4-28 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 1/4-28 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 10-24 (MS35649-202) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow Tested and certified to military standards | |
| 10-24 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 10-24 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 10-24 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 10-24 Flex-Locknuts / Thin Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 10-24 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 10-24 Hex Keps Nuts / 18-8 Stainless Steel A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 10-24 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 10-32 (MS35650-302) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow Tested and certified to military standards | |
| 10-32 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 10-32 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 10-32 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 10-32 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 10-32 Flex-Locknuts / Thin Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 10-32 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 10-32 Hex Keps Nuts / 18-8 Stainless Steel A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 10-32 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 12-24 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 12-24 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 2-56 (MS35649-222) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow Tested and certified to military standards | |
| 25 PC LOT 12-24 Rack Mounting Cage Nuts / Steel / Zinc | |
| 25 PC LOT 12-24 Rack Mounting Cage Nuts w/Screws and Washers / Steel / Zinc | |
| 25 PC LOT M6 Rack Mounting Cage Nuts w/Screws and Washers / Steel / Zinc | |
| 25 PC LOT M6 Rack Mounting Clip Nuts w/Screws and Washers / Steel / Zinc | |
| 25 PC LOT M6-1.0 Rack Mounting Cage Nuts / Steel / Zinc | |
| 25 PC LOT M6-1.0 Rack Mounting Clip Nuts / Steel / Zinc | |
| 3/4 Hat-Style Push-On Fasteners / Steel / Zinc Alternate sizes and finishes may be available, please contact Fastener SuperStore for more info. | |
| 3/4-10 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 3/4-10 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 3/4-16 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 3/4-16 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 3/8-16 (MS35649-2382) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow Tested and certified to military standards | |
| 3/8-16 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 3/8-16 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 3/8-16 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 3/8-16 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 3/8-16 Flex-Locknuts / Thin Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 3/8-16 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 3/8-16 Hex Keps Nuts / 18-8 Stainless Steel A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 3/8-16 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 3/8-24 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 3/8-24 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 3/8-24 Flex-Locknuts / Thin Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 3/8-24 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 3/8-24 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 4-40 (MS35649-242) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow Tested and certified to military standards | |
| 4-40 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 4-40 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 4-40 Hex Keps Nuts / 18-8 Stainless Steel A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 4-40 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 5-40 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 5-40 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 5/16-18 (MS35649-2312) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow Tested and certified to military standards | |
| 5/16-18 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 5/16-18 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 5/16-18 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 5/16-18 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 5/16-18 Flex-Locknuts / Thin Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 5/16-18 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 5/16-18 Hex Keps Nuts / 18-8 Stainless Steel A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 5/16-18 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 5/16-18 X 9/16 Acorn Nuts / Open End / Steel / Nickel A low-crown cap nut with the top portion of its dome removed, allowing the male-threaded part to protrude... | |
| 5/16-24 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 5/16-24 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 5/16-24 Flex-Locknuts / Thin Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 5/16-24 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 5/16-24 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 5/8 Hat-Style Push-On Fasteners / Steel / Zinc Alternate sizes and finishes may be available, please contact Fastener SuperStore for more info. | |
| 5/8-11 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 5/8-11 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 5/8-11 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 5/8-11 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 5/8-18 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 5/8-18 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 5/8-18 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 6-32 (MS35649-262) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow Tested and certified to military standards | |
| 6-32 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 6-32 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 6-32 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 6-32 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 6-32 Flex-Locknuts / Thin Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 6-32 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 6-32 Hex Keps Nuts / 18-8 Stainless Steel A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 6-32 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 6-32 X 1/4 Small Pattern Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when... | |
| 7/16-14 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 7/16-20 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 7/8-9 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 8-32 (MS35649-282) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow Tested and certified to military standards | |
| 8-32 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 8-32 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... | |
| 8-32 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 8-32 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with... | |
| 8-32 Flex-Locknuts / Thin Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 8-32 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots... | |
| 8-32 Hex Keps Nuts / 18-8 Stainless Steel A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 8-32 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened... | |
| 8-32 X 5/16 Small Pattern Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when... | |
| 9/16-12 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped... |