Fastener SuperStore, Inc. Acorn Nut 232359

Description
4-40 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style. Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.
Description
4-40 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style. Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.

Suppliers

Company
Product
Description
Supplier Links
Acorn Nut - 232359 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Acorn Nut
232359
Acorn Nut 232359
4-40 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style. Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.

4-40 Acorn Nuts / Low Crown / Closed End / Steel / Nickel

Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part.
Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style.

Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 232359
Product Name Acorn Nut
Type Acorn Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Slotted Hex Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details