Fastener SuperStore, Inc. Keps Nut 316677

Description
3/8-16 Hex Keps Nuts / 18-8 Stainless Steel A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.
Description
3/8-16 Hex Keps Nuts / 18-8 Stainless Steel A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.

Suppliers

Company
Product
Description
Supplier Links
Keps Nut - 316677 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Keps Nut
316677
Keps Nut 316677
3/8-16 Hex Keps Nuts / 18-8 Stainless Steel A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.

3/8-16 Hex Keps Nuts / 18-8 Stainless Steel

A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it.

This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 316677
Product Name Keps Nut
Type Hex Nut; Keps Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nickel-Plated Brass Metric Threaded Locknuts - 6004164 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M16
Material Bronze
View Details
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details