Fastener SuperStore, Inc. Keps Nut 153230

Description
10-32 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.
Description
10-32 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.

Suppliers

Company
Product
Description
Supplier Links
Keps Nut - 153230 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Keps Nut
153230
Keps Nut 153230
10-32 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.

10-32 Hex Keps Nuts / Steel / Zinc

A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it.

This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 153230
Product Name Keps Nut
Type Hex Nut; Keps Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Hex Hi Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details