Fastener SuperStore, Inc. Flex-Locknut 379632

Description
5/8-18 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety. The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.
Description
5/8-18 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety. The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

Suppliers

Company
Product
Description
Supplier Links
Flex-Locknut - 379632 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Flex-Locknut
379632
Flex-Locknut 379632
5/8-18 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety. The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

5/8-18 Flex-Locknuts / Full Height / Hex / Cad and Wax

An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety.

The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 379632
Product Name Flex-Locknut
Type Locknut; Flex-Top Locknuts
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 36-4341-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Blind Captive
Material Plastic; Nylon
View Details
Nylon Insert Heavy Hex Jam Lock Nuts - NTU Series - National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1"; 1 1/4"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 5/16-18 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details