Fastener SuperStore, Inc. Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
| Product Name | Notes |
|---|---|
| #10 (AN960-10) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| #10 (AN960-10L) Military Machine Screw Washer / AN Light / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| #10 (MS35338-138) Military Split Lockwashers MS35338 / 316 Stainless Steel / DFAR-Compliant Tested & Certified to Military Standards. | |
| #10 (MS35338-43) Military Split Lockwasher MS35338 / Steel / Zinc Yellow Tested & Certified to Military Standards. | |
| #10 X 1 1/2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| #10 X 1 1/4 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| #10 X 1 1/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| #10 X 1 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| #10 X 1 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| #10 X 11/16 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| #10 X 2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| #10 X 3/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| #10 X 7/8 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| #2 (AN960-2) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| #2 (AN960-2L) Military Machine Screw Washer / AN Light / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| #2 (MS35338-134) Military Split Lockwashers MS35338 / 316 Stainless Steel / DFAR-Compliant Tested & Certified to Military Standards. | |
| #2 (MS35338-39) Military Split Lockwasher MS35338 / Steel / Zinc Yellow Tested & Certified to Military Standards. | |
| #3 (AN960-3) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| #4 (AN960-4) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| #4 (AN960-4L) Military Machine Screw Washer / AN Light / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| #4 (MS35338-135) Military Split Lockwashers MS35338 / 316 Stainless Steel / DFAR-Compliant Tested & Certified to Military Standards. | |
| #4 (MS35338-40) Military Split Lockwasher MS35338 / Steel / Zinc Yellow Tested & Certified to Military Standards. | |
| #6 (AN960-6) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| #6 (AN960-6L) Military Machine Screw Washer / AN Light / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| #6 (MS35338-136) Military Split Lockwashers MS35338 / 316 Stainless Steel / DFAR-Compliant Tested & Certified to Military Standards. | |
| #6 (MS35338-41) Military Split Lockwasher MS35338 / Steel / Zinc Yellow Tested & Certified to Military Standards. | |
| #8 (AN960-8) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| #8 (AN960-8L) Military Machine Screw Washer / AN Light / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| #8 (MS35338-137) Military Split Lockwashers MS35338 / 316 Stainless Steel / DFAR-Compliant Tested & Certified to Military Standards. | |
| #8 (MS35338-42) Military Split Lockwasher MS35338 / Steel / Zinc Yellow Tested & Certified to Military Standards. | |
| 1 Inch X 2 1/2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from... | |
| 1 Inch X 2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 1/2 (AN960-816) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| 1/2 (MS35338-143) Military Split Lockwashers MS35338 / 316 Stainless Steel / DFAR-Compliant Tested & Certified to Military Standards. | |
| 1/2 (MS35338-48) Military Split Lockwasher MS35338 / Steel / Zinc Yellow Tested & Certified to Military Standards. | |
| 1/2 X 1 1/2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 1/2 X 1 1/2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 1/2 X 1 1/2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/2 X 1 1/2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/2 X 1 1/4 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 1/2 X 1 1/4 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/2 X 1 1/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/2 X 1 3/4 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/2 X 1 3/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/2 X 2 1/2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 1/2 X 2 1/2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/2 X 2 1/2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/2 X 2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| 1/2 X 2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| 1/2 X 2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/2 X 2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/2 X 3 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/2 X 3 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/4 (AN960-416) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| 1/4 (AN960-416L) Military Machine Screw Washer / AN Light / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| 1/4 (MS35338-139) Military Split Lockwashers MS35338 / 316 Stainless Steel / DFAR-Compliant Tested & Certified to Military Standards. | |
| 1/4 (MS35338-44) Military Split Lockwasher MS35338 / Steel / Zinc Yellow Tested & Certified to Military Standards. | |
| 1/4 X 1 1/2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 1/4 X 1 1/2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/4 X 1 1/2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/4 X 1 1/4 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 1/4 X 1 1/4 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 1/4 X 1 1/4 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/4 X 1 1/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/4 X 1 3/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/4 X 1 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| 1/4 X 1 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| 1/4 X 1 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/4 X 1 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/4 X 11/16 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| 1/4 X 2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/4 X 2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 1/4 X 5/8 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| 3/4 X 1 3/4 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 3/4 X 2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| 3/8 (AN960-616) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| 3/8 (AN960-616L) Military Machine Screw Washer / AN Light / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| 3/8 (MS35338-141) Military Split Lockwashers MS35338 / 316 Stainless Steel / DFAR-Compliant Tested & Certified to Military Standards. | |
| 3/8 (MS35338-46) Military Split Lockwasher MS35338 / Steel / Zinc Yellow Tested & Certified to Military Standards. | |
| 3/8 X 1 1/2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 3/8 X 1 1/2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 3/8 X 1 1/2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 3/8 X 1 1/4 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 3/8 X 1 1/4 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 3/8 X 1 1/4 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 3/8 X 1 1/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 3/8 X 1 3/4 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 3/8 X 1 3/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 3/8 X 1 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| 3/8 X 2 1/2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 3/8 X 2 1/2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 3/8 X 2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| 3/8 X 2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 3/8 X 2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 3/8 X 7/8 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| 5/16 (AN960-516) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| 5/16 (AN960-516L) Military Machine Screw Washer / AN Light / Steel / Cadmium Yellow Tested & Certified to Military Standards. | |
| 5/16 (MS35338-140) Military Split Lockwashers MS35338 / 316 Stainless Steel / DFAR-Compliant Tested & Certified to Military Standards. | |
| 5/16 (MS35338-45) Military Split Lockwasher MS35338 / Steel / Zinc Yellow Tested & Certified to Military Standards. | |
| 5/16 X 1 1/2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 5/16 X 1 1/2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 5/16 X 1 1/2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 5/16 X 1 1/2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 5/16 X 1 1/4 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 5/16 X 1 1/4 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 5/16 X 1 1/4 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 5/16 X 1 1/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 5/16 X 1 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| 5/16 X 2 1/2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 5/16 X 2 1/2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 5/16 X 2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 5/16 X 2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 5/16 X 3/4 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| 5/8 (MS35338-50) Military Split Lockwasher MS35338 / Steel / Zinc Yellow Tested & Certified to Military Standards. | |
| 5/8 X 1 1/2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 5/8 X 1 1/4 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 5/8 X 2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... | |
| 5/8 X 2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 5/8 X 3 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers. | |
| 7/16 (MS35338-142) Military Split Lockwashers MS35338 / 316 Stainless Steel / DFAR-Compliant Tested & Certified to Military Standards. | |
| 7/8 X 2 1/2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 7/8 X 2 1/4 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a... | |
| 7/8 X 2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner... |