Fastener SuperStore, Inc. Mil-Spec Hex Nut 256775

Description
8-32 (MS35649-282) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow Tested and certified to military standards
Description
8-32 (MS35649-282) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow Tested and certified to military standards

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Hex Nut - 256775 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Hex Nut
256775
Mil-Spec Hex Nut 256775
8-32 (MS35649-282) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow Tested and certified to military standards

8-32 (MS35649-282) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow

Tested and certified to military standards

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 256775
Product Name Mil-Spec Hex Nut
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Heavy Hex Jam Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
Material Steel
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M3 x 0.5 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M3
Material Steel; Low Carbon Steel
View Details
Hex Nuts - 2326936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Plastic; Nylon; Nylon
Finish Plain
View Details