Fastener SuperStore, Inc. Acorn Nut 316756

Description
7/16-14 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style. Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.
Description
7/16-14 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style. Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.

Suppliers

Company
Product
Description
Supplier Links
Acorn Nut - 316756 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Acorn Nut
316756
Acorn Nut 316756
7/16-14 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style. Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.

7/16-14 Acorn Nuts / Low Crown / Closed End / Steel / Nickel

Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part.
Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style.

Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 316756
Product Name Acorn Nut
Type Acorn Nut
Unlock Full Specs
to access all available technical data

Similar Products

Panel Nut-3/8-32 Thread - 1456 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 3/8"
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
Nylon Insert Heavy Hex Lock Nuts - NU Series - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
Self-Sealing Locking Jam Nut - Imperial SEELNUT® - 1/4-20 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
Material Bronze
Finish Nickel Plated
View Details