Fastener SuperStore, Inc. Flex-Locknut 457594

Description
8-32 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety. The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.
Description
8-32 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety. The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

Suppliers

Company
Product
Description
Supplier Links
Flex-Locknut - 457594 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Flex-Locknut
457594
Flex-Locknut 457594
8-32 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety. The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

8-32 Flex-Locknuts / Full Height / 18-8 Stainless Steel

An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety.

The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 457594
Product Name Flex-Locknut
Type Locknut; Flex-Top Locknuts
Unlock Full Specs
to access all available technical data

Similar Products

Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Nylon Insert Hex Jam Lock Nuts - NTE Series - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details