Fastener SuperStore, Inc. Flex-Locknut 379520

Description
10-24 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety. The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.
Description
10-24 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety. The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

Suppliers

Company
Product
Description
Supplier Links
Flex-Locknut - 379520 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Flex-Locknut
379520
Flex-Locknut 379520
10-24 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety. The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

10-24 Flex-Locknuts / Full Height / Hex / Cad and Wax

An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety.

The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 379520
Product Name Flex-Locknut
Type Locknut; Flex-Top Locknuts
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - CLS-032-3 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Long Hex. Nut - LHN1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Hex Nut
Size M5; M6; M8; M10; M12; M16; M20; M24
Material Steel
View Details
Nut - 934UA4/316L3888 - BUMAX®
Specs
Type Hex Nut
Material Stainless Steel; Austenitic
Standards ASME/ANSI; ASME B18.2.2
View Details