Fastener SuperStore, Inc. Acorn Nut 451977

Description
1-8 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style. Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.
Description
1-8 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style. Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.

Suppliers

Company
Product
Description
Supplier Links
Acorn Nut - 451977 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Acorn Nut
451977
Acorn Nut 451977
1-8 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style. Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.

1-8 Acorn Nuts / Low Crown / Closed End / Steel / Nickel

Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part.
Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style.

Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 451977
Product Name Acorn Nut
Type Acorn Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hex Nuts - 2450799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Spherical Flange Nuts - 39754 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details