Fastener SuperStore, Inc. Flex-Locknut 379580

Description
3/8-16 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety. The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.
Description
3/8-16 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety. The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

Suppliers

Company
Product
Description
Supplier Links
Flex-Locknut - 379580 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Flex-Locknut
379580
Flex-Locknut 379580
3/8-16 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety. The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

3/8-16 Flex-Locknuts / Full Height / Hex / Cad and Wax

An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex variety has a lesser across the flats dimension resulting in a lighter-weight part with the same strength as a heavy hex variety.

The full height light hex lock nut has the same locking capability as the heavy hex FlexLoc® nut, but with greater wrench clearance. FlexLoc® nuts maintain their locking strength through 15 removals and re-applications and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 379580
Product Name Flex-Locknut
Type Locknut; Flex-Top Locknuts
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hex Flange Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
Self-Sealing Locking Jam Nut - Imperial SEELNUT® - 1/4-20 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
Material Bronze
Finish Nickel Plated
View Details
Hex Nuts - 2451260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details