Fastener SuperStore, Inc. Keps Nut 232313

Description
12-24 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.
Description
12-24 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.

Suppliers

Company
Product
Description
Supplier Links
Keps Nut - 232313 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Keps Nut
232313
Keps Nut 232313
12-24 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.

12-24 Hex Keps Nuts / Steel / Zinc

A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it.

This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 232313
Product Name Keps Nut
Type Hex Nut; Keps Nut
Unlock Full Specs
to access all available technical data

Similar Products

Adaptor Washers, 1/4-20 (M6) to 8-32 (M4), Qty 10 - AW-1 - Newport MKS
Specs
Type Washer Nut
Material Stainless Steel
View Details
Hex Castle Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details