Fastener SuperStore, Inc. Flex-Locknut 455194

Description
1-14 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex, thin height variety is approximately 30% shorter than the full height nut. The thin height light hex flexible lock nut is used when an insufficient number of projecting threads are present to use a full height nut, or when a lighter-weight nut is required. Flexible lock nuts maintain their locking strength through 15 removals and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.
Description
1-14 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex, thin height variety is approximately 30% shorter than the full height nut. The thin height light hex flexible lock nut is used when an insufficient number of projecting threads are present to use a full height nut, or when a lighter-weight nut is required. Flexible lock nuts maintain their locking strength through 15 removals and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

Suppliers

Company
Product
Description
Supplier Links
Flex-Locknut - 455194 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Flex-Locknut
455194
Flex-Locknut 455194
1-14 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex, thin height variety is approximately 30% shorter than the full height nut. The thin height light hex flexible lock nut is used when an insufficient number of projecting threads are present to use a full height nut, or when a lighter-weight nut is required. Flexible lock nuts maintain their locking strength through 15 removals and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

1-14 Flex-Locknuts / Thin Height / Steel / Cad

An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex, thin height variety is approximately 30% shorter than the full height nut.

The thin height light hex flexible lock nut is used when an insufficient number of projecting threads are present to use a full height nut, or when a lighter-weight nut is required. Flexible lock nuts maintain their locking strength through 15 removals and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 455194
Product Name Flex-Locknut
Type Locknut; Flex-Top Locknuts
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 7211885-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Knurled Nut - BJ753 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M6; M8; M10; M12
Material Steel
Finish Black Oxide
View Details
Flat Washer, 2-56 (M2), Qty 100 - W2S025 - Newport MKS
Specs
Type Washer Nut
Material Stainless Steel
View Details