Fastener SuperStore, Inc. Acorn Nut 145408

Description
10-24 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style. Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.
Description
10-24 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style. Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.

Suppliers

Company
Product
Description
Supplier Links
Acorn Nut - 145408 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Acorn Nut
145408
Acorn Nut 145408
10-24 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style. Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.

10-24 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel

Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part.
Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts may be one or two-piece style.

Cap nuts serve two main purposes: (1) as decorative pieces, and (2) as covers for projecting threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 145408
Product Name Acorn Nut
Type Acorn Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Heavy Hex Slotted Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
Material Steel
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M5 x 0.8 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M5
Material Steel; Low Carbon Steel
View Details
Hex Nuts - 1925603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Size M6
Material Steel; Steel
View Details