Fastener SuperStore, Inc. Flex-Locknut 455061

Description
10-32 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex, thin height variety is approximately 30% shorter than the full height nut. The thin height light hex flexible lock nut is used when an insufficient number of projecting threads are present to use a full height nut, or when a lighter-weight nut is required. Flexible lock nuts maintain their locking strength through 15 removals and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.
Description
10-32 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex, thin height variety is approximately 30% shorter than the full height nut. The thin height light hex flexible lock nut is used when an insufficient number of projecting threads are present to use a full height nut, or when a lighter-weight nut is required. Flexible lock nuts maintain their locking strength through 15 removals and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

Suppliers

Company
Product
Description
Supplier Links
Flex-Locknut - 455061 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Flex-Locknut
455061
Flex-Locknut 455061
10-32 Flex-Locknuts / Thin Height / Steel / Cad An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex, thin height variety is approximately 30% shorter than the full height nut. The thin height light hex flexible lock nut is used when an insufficient number of projecting threads are present to use a full height nut, or when a lighter-weight nut is required. Flexible lock nuts maintain their locking strength through 15 removals and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

10-32 Flex-Locknuts / Thin Height / Steel / Cad

An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates the prevailing torque locking action. The light hex, thin height variety is approximately 30% shorter than the full height nut.

The thin height light hex flexible lock nut is used when an insufficient number of projecting threads are present to use a full height nut, or when a lighter-weight nut is required. Flexible lock nuts maintain their locking strength through 15 removals and re-applications. The temperature service limit for steel nuts is 550°F (450°F if zinc or cadmium plated); the temperature limit for stainless nuts (with no additional finish) is 800°F. They have superior resistance to vibration compared to all other lock nut varieties and do not gall threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 455061
Product Name Flex-Locknut
Type Locknut; Flex-Top Locknuts
Unlock Full Specs
to access all available technical data

Similar Products

Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Thick Hex Slotted Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details