Fastener SuperStore, Inc. Keps Nut 132101

Description
8-32 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.
Description
8-32 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.

Suppliers

Company
Product
Description
Supplier Links
Keps Nut - 132101 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Keps Nut
132101
Keps Nut 132101
8-32 Hex Keps Nuts / Steel / Zinc A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.

8-32 Hex Keps Nuts / Steel / Zinc

A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it.

This is the most popular type of locknut because of its versatility, cost and ease of installation. Doesn't gall screw threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Nuts
Product Number 132101
Product Name Keps Nut
Type Hex Nut; Keps Nut
Unlock Full Specs
to access all available technical data

Similar Products

ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nut - 4032A4/316L020088 - BUMAX®
Specs
Type Hex Nut
Size M20
Material Stainless Steel; Austenitic
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details