ELMA Electronic Inc. High Performance XMC Graphics Board Condor 4000x

Description
The Condor 4000x is a leading edge XMC form factor graphics/video card for use in applications that require very high-end graphics and computation. Based on AMD’s Radeon E8860 GPU, the Condor 4000x offers ground breaking performance with 1.6x the performance of the E6760 GPU. The Condor 4000x is available in Air Cooled and has Digital (DVI, Display-Port) and Analog (VGA) video outputs available from the front panel (face plate) of the card. The rear PMC connector offers Digital (DVI, LVDS, DisplayPort) and Analog (VGA) video outputs. The board must be factory configured for front or rear VGA. Dual Link DVI is available as a factory configured option. The rear PMC pin-out is compatible with VME and cPCI single board computers while VPX can be supported through a carrier board. Elma is a value added reseller and partner to Tech Source. Ask about our system integration capabilities using Tech Source graphics products. Features XMC form factor 2 GB frame buffer 640 Shader Processors OpenGL 4.2, DirectX 11.1, Shader 5.0 OpenCL 1.2, DirectCompute 11 (GPGPU computing) Front or Rear PMC Outputs Available (DVI, LVDS, VGA, DisplayPort) Up to 1920 x 1200 resolution with Single-Link configuration and 2560 x 1600 with Dual-Link Long term product availability Comprehensive customer care Ideal for rugged applications
Description
The Condor 4000x is a leading edge XMC form factor graphics/video card for use in applications that require very high-end graphics and computation. Based on AMD’s Radeon E8860 GPU, the Condor 4000x offers ground breaking performance with 1.6x the performance of the E6760 GPU. The Condor 4000x is available in Air Cooled and has Digital (DVI, Display-Port) and Analog (VGA) video outputs available from the front panel (face plate) of the card. The rear PMC connector offers Digital (DVI, LVDS, DisplayPort) and Analog (VGA) video outputs. The board must be factory configured for front or rear VGA. Dual Link DVI is available as a factory configured option. The rear PMC pin-out is compatible with VME and cPCI single board computers while VPX can be supported through a carrier board. Elma is a value added reseller and partner to Tech Source. Ask about our system integration capabilities using Tech Source graphics products. Features XMC form factor 2 GB frame buffer 640 Shader Processors OpenGL 4.2, DirectX 11.1, Shader 5.0 OpenCL 1.2, DirectCompute 11 (GPGPU computing) Front or Rear PMC Outputs Available (DVI, LVDS, VGA, DisplayPort) Up to 1920 x 1200 resolution with Single-Link configuration and 2560 x 1600 with Dual-Link Long term product availability Comprehensive customer care Ideal for rugged applications

Suppliers

Company
Product
Description
Supplier Links
High Performance XMC Graphics Board - Condor 4000x - ELMA Electronic Inc.
Fremont, CA, USA
High Performance XMC Graphics Board
Condor 4000x
High Performance XMC Graphics Board Condor 4000x
The Condor 4000x is a leading edge XMC form factor graphics/video card for use in applications that require very high-end graphics and computation. Based on AMD’s Radeon E8860 GPU, the Condor 4000x offers ground breaking performance with 1.6x the performance of the E6760 GPU. The Condor 4000x is available in Air Cooled and has Digital (DVI, Display-Port) and Analog (VGA) video outputs available from the front panel (face plate) of the card. The rear PMC connector offers Digital (DVI, LVDS, DisplayPort) and Analog (VGA) video outputs. The board must be factory configured for front or rear VGA. Dual Link DVI is available as a factory configured option. The rear PMC pin-out is compatible with VME and cPCI single board computers while VPX can be supported through a carrier board. Elma is a value added reseller and partner to Tech Source. Ask about our system integration capabilities using Tech Source graphics products. Features XMC form factor 2 GB frame buffer 640 Shader Processors OpenGL 4.2, DirectX 11.1, Shader 5.0 OpenCL 1.2, DirectCompute 11 (GPGPU computing) Front or Rear PMC Outputs Available (DVI, LVDS, VGA, DisplayPort) Up to 1920 x 1200 resolution with Single-Link configuration and 2560 x 1600 with Dual-Link Long term product availability Comprehensive customer care Ideal for rugged applications

The Condor 4000x is a leading edge XMC form factor graphics/video card for use in applications that require very high-end graphics and computation. Based on AMD’s Radeon E8860 GPU, the Condor 4000x offers ground breaking performance with 1.6x the performance of the E6760 GPU.

The Condor 4000x is available in Air Cooled and has Digital (DVI, Display-Port) and Analog (VGA) video outputs available from the front panel (face plate) of the card. The rear PMC connector offers Digital (DVI, LVDS, DisplayPort) and Analog (VGA) video outputs. The board must be factory configured for front or rear VGA. Dual Link DVI is available as a factory configured option. The rear PMC pin-out is compatible with VME and cPCI single board computers while VPX can be supported through a carrier board.

Elma is a value added reseller and partner to Tech Source. Ask about our system integration capabilities using Tech Source graphics products.

Features

  • XMC form factor
  • 2 GB frame buffer
  • 640 Shader Processors
  • OpenGL 4.2, DirectX 11.1, Shader 5.0
  • OpenCL 1.2, DirectCompute 11 (GPGPU computing)
  • Front or Rear PMC Outputs Available (DVI, LVDS, VGA, DisplayPort)
  • Up to 1920 x 1200 resolution with Single-Link configuration and 2560 x 1600 with Dual-Link
  • Long term product availability
  • Comprehensive customer care
  • Ideal for rugged applications
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Video Cards
Product Number Condor 4000x
Product Name High Performance XMC Graphics Board
Unlock Full Specs
to access all available technical data

Similar Products