Grinnell Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Product Name Notes
Designed for installation on Stainless Steel schedule 5 IPS pipe sizes. It is capable of pressures up to 300 psi (20,7 bar). The coupling provides a dependable method of joining...
GRINNELL Figure 707L Large Diameter Coupling is designed for joining large diameter IPS roll grooved pipes. The coupling castings are a two to eight segment design and utilize two bolts...
GRINNELL Stainless Steel, Full-Flow Grooved fittings are made of lightweight, corrosion-resistant Type 304 and 316 stainless steel. The assortment of available fittings provides economical and efficient methods to change direction...
Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe...
Provides a connection between Stainless Steel G-PRESS pipe and a female (male) threaded connection.
Provides a connection between Stainless Steel G-PRESS pipe and a male (female) threaded connection.
Provides a connection between two pieces of G-PRESS Stainless Steel Pipe.
Provides a direct transition from flanged components to G-PRESS Stainless Steel piping components.
Provides a direct transition from flanged components to Stainless Steel G-PRESS piping components.
Provides a three way connection between two Stainless Steel G-PRESS pipes and a male (female) threaded connection.
Provides an economical and efficient method of adding a G-PRESS Stainless Steel Branch Run to a piping system.
Provides an economical and efficient method of adding a reduced diameter Stainless Steel G-PRESS Branch Run to a piping system.
Provides an economical and efficient method of capping a piping system.
Provides an economical and efficient method of changing pipe direction in a Stainless Steel G-PRESS system.
Provides an economical and efficient method of joining pipe in a Stainless Steel G-PRESS system.
Provides the ability to economically reduce the pipe size in a Stainless Steel G-PRESS system.
Suitable for use in a variety of applications where there is a need to move large volumes of fluids, the Figure 7707L Large Diameter Coupling provides a dependable method of...
The Figure 405 Flexible Coupling is designed for installation on Stainless Steel schedule 10 and schedule 40 pipe and fittings. It is capable of pressures up to 750 psi (51,7...
The Figure 472 Rigid Coupling is designed for installation on Stainless Steel Schedule 10 and Schedule 40 pipe and fittings. It provides a rigid joint by firmly gripping along the...
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50...
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
The GRINNELL Figure 61 Flange Adapter provides a direct transition from flanged components to GRINNELL grooved copper components. Flange bolt patterns conform to ANSI Class 125 and 150 standards.
The GRINNELL Figure 640 Pivot-Bolt Rigid Coupling joins rolled grooved, hard-drawn copper tubing systems (CTS). It provides a rigid joint by firmly gripping the entire circumference of the copper tube...
The GRINNELL Figure 672 Rigid Coupling provides a rigid joint that firmly grips the entire circumference of the tube. This coupling is a proven, dependable method of joining copper tube...
The GRINNELL Figure 702 Mechanical Outlet Coupling combines the features of a pipe-joining coupling and an integral reducing outlet. It eliminates the need for a mechanical tee or a reducing...
The GRINNELL Figure 705 Flexible Coupling allows for angular and linear deflection, thermal expansion and contraction, and misalignments of pipe. It is capable of pressures up to 500 psi (34,5...
The GRINNELL Figure 707 Flexible Coupling allows for angular and linear deflection, thermal expansion and contraction, and misalignments of the pipe. It is capable of pressures up to 1000 psi...
The GRINNELL Figure 71 Flange Adapter allows a direct transition from flanged components to GRINNELL grooved components. Flange bolt patterns conform to ANSI Class 125 and 150 standards and PN16...
The GRINNELL Figure 72904 G-MINE Coupling provides a connection between two pieces of G-MINE PVC Pipe. G-MINE Couplings are designed for non-permanent use applications and are supplied with O-rings (gaskets)...
The GRINNELL Figure 72905 G-MINE Transition Coupling (Female x Solvent Weld) provides an efficient transition from G-MINE PVC Pipe to plain-end PVC pipe.
The GRINNELL Figure 72906 G-MINE Nipple (Male x Plain-End) provides an economical and efficient method of converting a solvent weld-end pipe run to a G-MINE grooved connection.
The GRINNELL Figure 72907 G-MINE Transition Coupling (G-MINE x Grooved) provides an efficient transition from G-MINE PVC Pipe to grooved steel pipe that meets AWWA C-606 IPS Groove Standards.
The GRINNELL Figure 72908 G-MINE Threaded Nipple (Male x Male NPT) provides an economical and efficient method of connecting a G-MINE piping system to a female threaded adapter or device.
The GRINNELL Figure 72909 G-MINE Threaded Nipple (Plain-end x Male NPT) provides an economical and efficient method of connecting a solvent weld-end pipe run to a female threaded adapter or...
The GRINNELL Figure 72910 G-MINE 90 Degree Elbow (Male x Male) provides an economical and efficient method of changing pipe direction.
The GRINNELL Figure 72911 G-MINE Nipple (Male x Male) provides an economical and efficient method of connecting two female G-MINE components.
The GRINNELL Figure 72912 G-MINE 45 Degree Elbow (Male x Male) provides an economical and efficient method of changing pipe direction.
The GRINNELL Figure 72913 G-MINE 90 Degree Sweep Elbow provides an economical and efficient method of changing pipe direction.
The GRINNELL Figure 72914 G-MINE 45 Degree Sweep Elbow provides an economical and efficient method of changing pipe direction.
The GRINNELL Figure 72915 G-MINE End Plugs and End Caps provide a economical and efficient method of capping a piping system.
The GRINNELL Figure 72916 G-MINE Flange Adapter provides a direct transition from flanged components to G-MINE PVC piping components.
Tee
The GRINNELL Figure 72917 G-MINE Tee (Male) provides an economical and efficient method of adding a G-MINE PVC Branch Run to a piping system.
The GRINNELL Figure 72918 G-MINE Reducing Tee (Male) provides an economical and efficient method of adding a reduced diameter G-MINE PVC Branch Run to a piping system.
The GRINNELL Figure 72919 G-MINE Reducing Coupling (Male Spline x Female Thread) allows for a direct transition between two different pipe sizes.
The GRINNELL Figure 72930 G-MINE Threaded Outlet Coupling (Female x Female x Female NPT) provides a connection between two pieces of G-MINE PVC Pipe and include a threaded branch connection.
The GRINNELL Figure 72940 G-MINE Threaded Outlet Coupling (Female x Male x Female NPT) provides a threaded branch outlet connection.
The GRINNELL Figure 730 Grooved Mechanical Tee provides an additional grooved outlet in existing piping. For new construction, the Figure 730 Mechanical Tee provides a way to bypass the use...
The GRINNELL Figure 730 Threaded Mechanical Cross provides an additional threaded outlet in existing piping. For new construction, the Figure 730 Mechanical Tee provides a way to bypass the use...
The GRINNELL Figure 730 Threaded Mechanical Tee provides an additional threaded outlet in existing piping. For new construction, the Figure 730 Mechanical Tee provides a way to bypass the use...
The GRINNELL Figure 770 Rigid Coupling provides a rigid joint by firmly gripping along the circumference of pipe grooves. The Figure 770 Rigid Coupling is a proven, dependable method of...
The GRINNELL Figure 772 Rigid Coupling's universal tongue and groove design of the coupling housings ensure trouble free installation. The Figure 772 Coupling provides rigid joint by firmly gripping along...
The GRINNELL Figure 780 Grooved Snap Coupling is designed for quickly connecting and disconnecting cut or rolled grooved piping systems. It utilizes a hinged lever mechanism for quickly joining grooved...
The GRINNELL Figure 909 Plain End Coupling uses hardened gripping teeth to securely grip plain and beveled end pipe surfaces. For sizes up to 4 inch (DN100), the Figure 909...
The GRINNELL Figure 9094 HDPE Flange Coupling provides for an efficient joining of high-density polyethylene (HDPE) piping to ANSI class 125 or 150 flanged piping systems.
The GRINNELL Figure 9095 HDPE Coupling is specially designed for joining sections of high-density polyethylene (HDPE) piping. It features a four-bolt coupling design with machined gripping teeth to secure HDPE...
The GRINNELL Figure 9097 HDPE Transition Coupling provides for an efficient joining of grooved piping systems to high-density polyethylene (HDPE) piping. The coupling features a four-bolt coupling design, with gripping...
The GRINNELL Rapid Installation Pivot-bolt (GRIP) Figure 740 Coupling technology joins pipe ten times faster than traditional methods and two times faster than standard grooved couplings without losing the ability...