Grinnell Grooved 90° Elbow

Description
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling or the Figure 61 Flange Adapter for Copper Systems.
Datasheet
Description
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling or the Figure 61 Flange Adapter for Copper Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grooved 90° Elbow -  - Grinnell
Lansdale, PA, USA
Grooved 90° Elbow
Grooved 90° Elbow
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling or the Figure 61 Flange Adapter for Copper Systems.

The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling or the Figure 61 Flange Adapter for Copper Systems.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name Grooved 90° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032606 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604715 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61053 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details