Grinnell Plain End Long Radius, 45° Elbow

Description
Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.
Datasheet
Description
Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain End Long Radius, 45° Elbow -  - Grinnell
Lansdale, PA, USA
Plain End Long Radius, 45° Elbow
Plain End Long Radius, 45° Elbow
Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.

Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name Plain End Long Radius, 45° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032692 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
Metric Size 20.00 mm (0.7874 inch)
View Details
Polyamide PG Thread Plugs - 7215533 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Temperature -22 to 248 F (-30 to 120 C)
View Details
Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details