Grinnell Cast 45°, Grooved Elbow

Description
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
Datasheet
Description
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast 45°, Grooved Elbow -  - Grinnell
Lansdale, PA, USA
Cast 45°, Grooved Elbow
Cast 45°, Grooved Elbow
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.

The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name Cast 45°, Grooved Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Xleg Conc Red Butt - 5038167 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604705 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61954 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details