Grinnell Grooved 45° Elbow

Description
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling, Figure 640 Pivot-Bolt Rigid Coupling, or the Figure 61 Flange Adapter for Copper Systems.
Datasheet
Description
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling, Figure 640 Pivot-Bolt Rigid Coupling, or the Figure 61 Flange Adapter for Copper Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grooved 45° Elbow -  - Grinnell
Lansdale, PA, USA
Grooved 45° Elbow
Grooved 45° Elbow
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling, Figure 640 Pivot-Bolt Rigid Coupling, or the Figure 61 Flange Adapter for Copper Systems.

The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling, Figure 640 Pivot-Bolt Rigid Coupling, or the Figure 61 Flange Adapter for Copper Systems.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name Grooved 45° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.500 inch (12.7 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032523 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
Metric Size 50.00 mm (1.97 inch)
View Details
Polyamide Metric Thread Plugs - 7217325 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 25.00 mm (0.9843 inch)
View Details
Male Connector Fittings - 61046 - Jergens, Inc.
Specs
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details