Grinnell 45° Elbow

Description
The GRINNELL Figure 72912 G-MINE 45 Degree Elbow (Male x Male) provides an economical and efficient method of changing pipe direction.
Datasheet
Description
The GRINNELL Figure 72912 G-MINE 45 Degree Elbow (Male x Male) provides an economical and efficient method of changing pipe direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45° Elbow -  - Grinnell
Lansdale, PA, USA
45° Elbow
45° Elbow
The GRINNELL Figure 72912 G-MINE 45 Degree Elbow (Male x Male) provides an economical and efficient method of changing pipe direction.

The GRINNELL Figure 72912 G-MINE 45 Degree Elbow (Male x Male) provides an economical and efficient method of changing pipe direction.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name 45° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Lateral Pro150 Butt - 5051080 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
Metric Size 200.00 mm (7.87 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102140 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Reducers & Expanders - 61033 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.438 inch (11.11 mm)
View Details