Grinnell Plain End 90° Elbow

Description
Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.
Datasheet
Description
Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain End 90° Elbow -  - Grinnell
Lansdale, PA, USA
Plain End 90° Elbow
Plain End 90° Elbow
Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.

Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name Plain End 90° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Xleg Tee Butt - 5012090 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 9.000 inch (229 mm)
View Details
Nickel-Plated Brass NPT-Metric Thread Adapter - 6402214 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61954 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details