Grinnell 90° Sweep

Description
The GRINNELL Figure 72913 G-MINE 90 Degree Sweep Elbow provides an economical and efficient method of changing pipe direction.
Datasheet
Description
The GRINNELL Figure 72913 G-MINE 90 Degree Sweep Elbow provides an economical and efficient method of changing pipe direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90° Sweep -  - Grinnell
Lansdale, PA, USA
90° Sweep
90° Sweep
The GRINNELL Figure 72913 G-MINE 90 Degree Sweep Elbow provides an economical and efficient method of changing pipe direction.

The GRINNELL Figure 72913 G-MINE 90 Degree Sweep Elbow provides an economical and efficient method of changing pipe direction.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name 90° Sweep
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Stub End Pro150 Butt - 5018007 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604843 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61069 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details