Grinnell Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| GRINNELL Model B8200 Butterfly Valves are designed for use with the G-MINE PVC Piping System. Available sizes include 2" to 6" (50 to 150mm) diameters. Precision machined grooves in the... | |
| Provides efficient fluid control throughout a Stainless Steel G-PRESS piping system. | |
| The GRINNELL Model 308 Butterfly Valve provides dependable, long-term service and superior control of fluid flow in piping systems. Flow can be from either direction, and the valve can be... | |
| The GRINNELL Model 590 Check Valve is a compact, rugged swing-type unit providing water flow in one direction and preventing flow in the opposite direction. It is manufactured with a... | |
| The GRINNELL Model B302 Butterfly Valve provides for efficient control of on/off or throttling/balancing service, fluid flow, and "bubble tight" shut-off in piping systems. Flow can be from either direction... | |
| The GRINNELL Model B333 Large Diameter Butterfly Valve provides efficient control of fluid flow in piping systems. It is a grooved-end bubble tight shut-off valve with end-to-end dimensions that meet... | |
| The GRINNELL Model B680 Butterfly Valve is for use with grooved copper tube (CTS) piping systems. It provides for efficient control of fluid in piping systems and has a 10... | |
| The GRINNELL Model B8101 Low Profile Butterfly Valve provides efficient control of fluid in piping systems and has a rated working pressure of 200 psi (13,8 bar). Flow may be... | |
| The GRINNELL Model BV835 Ball Valve provides for efficient fluid control in piping systems. Flow can be from either direction, and the valve may be positioned in any orientation. The... | |
| The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature),... | |
| The GRINNELL Model TD830 Triple Duty Valve is primarily designed for installation in pump discharge piping where it functions as a spring-loaded silent check valve, flow control valve, and shut-off... |