Grinnell 90° Elbow, S.S., Sch. 10, Long Radius

Description
GRINNELL Stainless Steel, Full-Flow Grooved fittings are made of lightweight, corrosion-resistant Type 304 and 316 stainless steel. The assortment of available fittings provides economical and efficient methods to change direction in, add outlets to, reduce, or cap piping systems.
Datasheet
Description
GRINNELL Stainless Steel, Full-Flow Grooved fittings are made of lightweight, corrosion-resistant Type 304 and 316 stainless steel. The assortment of available fittings provides economical and efficient methods to change direction in, add outlets to, reduce, or cap piping systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90° Elbow, S.S., Sch. 10, Long Radius -  - Grinnell
Lansdale, PA, USA
90° Elbow, S.S., Sch. 10, Long Radius
90° Elbow, S.S., Sch. 10, Long Radius
GRINNELL Stainless Steel, Full-Flow Grooved fittings are made of lightweight, corrosion-resistant Type 304 and 316 stainless steel. The assortment of available fittings provides economical and efficient methods to change direction in, add outlets to, reduce, or cap piping systems.

GRINNELL Stainless Steel, Full-Flow Grooved fittings are made of lightweight, corrosion-resistant Type 304 and 316 stainless steel. The assortment of available fittings provides economical and efficient methods to change direction in, add outlets to, reduce, or cap piping systems.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name 90° Elbow, S.S., Sch. 10, Long Radius
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Nipple & Plug Fittings - 61091 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Bulkhead Union 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details