Grinnell Flexible Coupling, 316 S.S.

Description
The Figure 405 Flexible Coupling is designed for installation on Stainless Steel schedule 10 and schedule 40 pipe and fittings. It is capable of pressures up to 750 psi (51,7 bar) depending on pipe size and wall thickness. It provides a dependable method of joining pipe and is suitable for use in a variety of applications.
Datasheet
Description
The Figure 405 Flexible Coupling is designed for installation on Stainless Steel schedule 10 and schedule 40 pipe and fittings. It is capable of pressures up to 750 psi (51,7 bar) depending on pipe size and wall thickness. It provides a dependable method of joining pipe and is suitable for use in a variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling, 316 S.S. -  - Grinnell
Lansdale, PA, USA
Flexible Coupling, 316 S.S.
Flexible Coupling, 316 S.S.
The Figure 405 Flexible Coupling is designed for installation on Stainless Steel schedule 10 and schedule 40 pipe and fittings. It is capable of pressures up to 750 psi (51,7 bar) depending on pipe size and wall thickness. It provides a dependable method of joining pipe and is suitable for use in a variety of applications.

The Figure 405 Flexible Coupling is designed for installation on Stainless Steel schedule 10 and schedule 40 pipe and fittings. It is capable of pressures up to 750 psi (51,7 bar) depending on pipe size and wall thickness. It provides a dependable method of joining pipe and is suitable for use in a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name Flexible Coupling, 316 S.S.
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Ppg Backing Ring 1 - 5046007 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604752 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Connector Fittings - 61008 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details