Grinnell 90° Elbow

Description
The GRINNELL Figure 72910 G-MINE 90 Degree Elbow (Male x Male) provides an economical and efficient method of changing pipe direction.
Datasheet
Description
The GRINNELL Figure 72910 G-MINE 90 Degree Elbow (Male x Male) provides an economical and efficient method of changing pipe direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90° Elbow -  - Grinnell
Lansdale, PA, USA
90° Elbow
90° Elbow
The GRINNELL Figure 72910 G-MINE 90 Degree Elbow (Male x Male) provides an economical and efficient method of changing pipe direction.

The GRINNELL Figure 72910 G-MINE 90 Degree Elbow (Male x Male) provides an economical and efficient method of changing pipe direction.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name 90° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Stub End Pro150 Butt - 5018015 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
Metric Size 50.00 mm (1.97 inch)
View Details
Polyamide Metric Thread Reducers - 7008538 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Air & Hydraulic Quick Disconnect Couplers - 61915 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details