Grinnell Cast 90°, Grooved Elbow

Description
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
Datasheet
Description
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast 90°, Grooved Elbow -  - Grinnell
Lansdale, PA, USA
Cast 90°, Grooved Elbow
Cast 90°, Grooved Elbow
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.

The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name Cast 90°, Grooved Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters & Fittings - MAIN Couplings - SWP x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; SWP x NPTF Couplings
Material Steel; Stainless
View Details
Nipple & Plug Fittings - 61053 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
INJECTION QUILLS - IQ-SS050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details