Grinnell Mechanical Grooved, 45° LR Elbow

Description
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
Datasheet
Description
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Grooved, 45° LR Elbow -  - Grinnell
Lansdale, PA, USA
Mechanical Grooved, 45° LR Elbow
Mechanical Grooved, 45° LR Elbow
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.

The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name Mechanical Grooved, 45° LR Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032249 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Polyamide PG Thread Enlarger - 7004206 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Male Elbow Fittings - 61018 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting
View Details