Grinnell Mechanical Grooved, 90° LR Elbow

Description
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
Datasheet
Description
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Grooved, 90° LR Elbow -  - Grinnell
Lansdale, PA, USA
Mechanical Grooved, 90° LR Elbow
Mechanical Grooved, 90° LR Elbow
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.

The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name Mechanical Grooved, 90° LR Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.500 inch (12.7 mm)
View Details
Red Tee Butt - 5013604 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
Polyamide Metric Thread Plugs - 7217325 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 25.00 mm (0.9843 inch)
View Details
Nipple & Plug Fittings - 61085 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details