Grinnell Flange Adapter 150psi

Description
The GRINNELL Figure 72916 G-MINE Flange Adapter provides a direct transition from flanged components to G-MINE PVC piping components.
Datasheet
Description
The GRINNELL Figure 72916 G-MINE Flange Adapter provides a direct transition from flanged components to G-MINE PVC piping components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Adapter 150psi -  - Grinnell
Lansdale, PA, USA
Flange Adapter 150psi
Flange Adapter 150psi
The GRINNELL Figure 72916 G-MINE Flange Adapter provides a direct transition from flanged components to G-MINE PVC piping components.

The GRINNELL Figure 72916 G-MINE Flange Adapter provides a direct transition from flanged components to G-MINE PVC piping components.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name Flange Adapter 150psi
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
INJECTION QUILLS - IQ-SS100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032249 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details