Grinnell 45° Sweep

Description
The GRINNELL Figure 72914 G-MINE 45 Degree Sweep Elbow provides an economical and efficient method of changing pipe direction.
Datasheet
Description
The GRINNELL Figure 72914 G-MINE 45 Degree Sweep Elbow provides an economical and efficient method of changing pipe direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45° Sweep -  - Grinnell
Lansdale, PA, USA
45° Sweep
45° Sweep
The GRINNELL Figure 72914 G-MINE 45 Degree Sweep Elbow provides an economical and efficient method of changing pipe direction.

The GRINNELL Figure 72914 G-MINE 45 Degree Sweep Elbow provides an economical and efficient method of changing pipe direction.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Pipe Fittings
Product Name 45° Sweep
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Xleg Conc Red Butt - 5038212 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
Metric Size 40.00 mm (1.57 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604813 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Branch Tee Fittings - 61014 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details