Wiper Master, Inc. Allegro 9525-01 20" Axial Blowers(Each) 33422501

Description
Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade impeller on the 16" model and 4-blade impeller on the 20" model. Explosion-proof blowers include single phase motor and are UL®/CSA listed and NEMA rated 115 V plug. Meet Class l, Division 1 and 2, Group C and D, Class ll, Division 1 and 2, Group F and G
Description
Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade impeller on the 16" model and 4-blade impeller on the 20" model. Explosion-proof blowers include single phase motor and are UL®/CSA listed and NEMA rated 115 V plug. Meet Class l, Division 1 and 2, Group C and D, Class ll, Division 1 and 2, Group F and G

Suppliers

Company
Product
Description
Supplier Links
Allegro 9525-01 20" Axial Blowers(Each) - 33422501 - Wiper Master, Inc.
Monsey, NY, USA
Allegro 9525-01 20" Axial Blowers(Each)
33422501
Allegro 9525-01 20" Axial Blowers(Each) 33422501
Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade impeller on the 16" model and 4-blade impeller on the 20" model. Explosion-proof blowers include single phase motor and are UL®/CSA listed and NEMA rated 115 V plug. Meet Class l, Division 1 and 2, Group C and D, Class ll, Division 1 and 2, Group F and G

Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade impeller on the 16" model and 4-blade impeller on the 20" model. Explosion-proof blowers include single phase motor and are UL®/CSA listed and NEMA rated 115 V plug. Meet Class l, Division 1 and 2, Group C and D, Class ll, Division 1 and 2, Group F and G

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fans and Blowers (industrial)
Product Number 33422501
Product Name Allegro 9525-01 20" Axial Blowers(Each)
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Backward-Curved Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Ventilation
Product Form Packaged
Environment Clean; Dust
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details