Wiper Master, Inc. Allegro 9515-01 16" Axial Blowers(Each) 334203311

Description
Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade impeller on the 16" model and 4-blade impeller on the 20" model. Explosion-proof blowers include single phase motor and are UL®/CSA listed and NEMA rated 115 V plug. Meet Class l, Division 1 and 2, Group C and D, Class ll, Division 1 and 2, Group F and G
Description
Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade impeller on the 16" model and 4-blade impeller on the 20" model. Explosion-proof blowers include single phase motor and are UL®/CSA listed and NEMA rated 115 V plug. Meet Class l, Division 1 and 2, Group C and D, Class ll, Division 1 and 2, Group F and G

Suppliers

Company
Product
Description
Supplier Links
Allegro 9515-01 16" Axial Blowers(Each) - 334203311 - Wiper Master, Inc.
Monsey, NY, USA
Allegro 9515-01 16" Axial Blowers(Each)
334203311
Allegro 9515-01 16" Axial Blowers(Each) 334203311
Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade impeller on the 16" model and 4-blade impeller on the 20" model. Explosion-proof blowers include single phase motor and are UL®/CSA listed and NEMA rated 115 V plug. Meet Class l, Division 1 and 2, Group C and D, Class ll, Division 1 and 2, Group F and G

Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade impeller on the 16" model and 4-blade impeller on the 20" model. Explosion-proof blowers include single phase motor and are UL®/CSA listed and NEMA rated 115 V plug. Meet Class l, Division 1 and 2, Group C and D, Class ll, Division 1 and 2, Group F and G

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fans and Blowers (industrial)
Product Number 334203311
Product Name Allegro 9515-01 16" Axial Blowers(Each)
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.2 inch (209 mm)
Air Flow Rate 59 SCFM (100 m³/hr)
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5514_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details