Wiper Master, Inc. Allegro 9516 16" Axial Blowers(Each) 334203321

Description
Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade impeller on the 16" model and 4-blade impeller on the 20" model. Explosion-proof blowers include single phase motor and are UL®/CSA listed and NEMA rated 115 V plug. Meet Class l, Division 1 and 2, Group C and D, Class ll, Division 1 and 2, Group F and G
Description
Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade impeller on the 16" model and 4-blade impeller on the 20" model. Explosion-proof blowers include single phase motor and are UL®/CSA listed and NEMA rated 115 V plug. Meet Class l, Division 1 and 2, Group C and D, Class ll, Division 1 and 2, Group F and G

Suppliers

Company
Product
Description
Supplier Links
Allegro 9516 16" Axial Blowers(Each) - 334203321 - Wiper Master, Inc.
Monsey, NY, USA
Allegro 9516 16" Axial Blowers(Each)
334203321
Allegro 9516 16" Axial Blowers(Each) 334203321
Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade impeller on the 16" model and 4-blade impeller on the 20" model. Explosion-proof blowers include single phase motor and are UL®/CSA listed and NEMA rated 115 V plug. Meet Class l, Division 1 and 2, Group C and D, Class ll, Division 1 and 2, Group F and G

Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade impeller on the 16" model and 4-blade impeller on the 20" model. Explosion-proof blowers include single phase motor and are UL®/CSA listed and NEMA rated 115 V plug. Meet Class l, Division 1 and 2, Group C and D, Class ll, Division 1 and 2, Group F and G

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fans and Blowers (industrial)
Product Number 334203321
Product Name Allegro 9516 16" Axial Blowers(Each)
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

FRP General Purpose Fume Exhauster -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Corrosive
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details