Haida International Equipment Co., Ltd. XenonLamp WeatheringTestChamber/Xenon Aging environment TestEquipment HD-E710

Description
The usage: Xenon lamp Xenon environment testing machine box can be used for the choice of new material, the durability test changes in the composition changes after the improvement of existing materials or materials, this type xenon environment test chamebr can well simulate under different environmental conditions, just like a illumination / rain / condensation / temperature / humidity / wind and any other climatic changes, the resulting changes in the sun exposed material. This Xenon environment testing machine mainly for the test of non-ferrous / organic / rubber / plastic and building materials. The certification: ISO 9001:2000; ISO 9001:2008; QS-9000; ISO 14001:2004; CE, SGS, SMC, CMC, CPA, CE, CMA, IMC Main Feature: 1. Ventilation system: Automatic controlled by temperature controller, and inner chamber cooled by refrigerating system 2. Back panel thermometer: adopt wired transmission technology, which highly improve the control accuracy. 3. Temperature sensor: PT100 platinum resistance temperature body. 4. This enviromental test chamber be equipped with intelligent temperature and humidity controller, with PID adjustment and rapid self-turning. It can set several parameters to do cyclic test, directly digital temperature display for easy reading. 5. Multiple protective devices: Over temperature protection, water leakage alarm, over pressure of compressor, electricity leakage protection, alarm and auto power offer protection. In order to protect Xenon light, the light will turn off automatically once open the door.
Description
The usage: Xenon lamp Xenon environment testing machine box can be used for the choice of new material, the durability test changes in the composition changes after the improvement of existing materials or materials, this type xenon environment test chamebr can well simulate under different environmental conditions, just like a illumination / rain / condensation / temperature / humidity / wind and any other climatic changes, the resulting changes in the sun exposed material. This Xenon environment testing machine mainly for the test of non-ferrous / organic / rubber / plastic and building materials. The certification: ISO 9001:2000; ISO 9001:2008; QS-9000; ISO 14001:2004; CE, SGS, SMC, CMC, CPA, CE, CMA, IMC Main Feature: 1. Ventilation system: Automatic controlled by temperature controller, and inner chamber cooled by refrigerating system 2. Back panel thermometer: adopt wired transmission technology, which highly improve the control accuracy. 3. Temperature sensor: PT100 platinum resistance temperature body. 4. This enviromental test chamber be equipped with intelligent temperature and humidity controller, with PID adjustment and rapid self-turning. It can set several parameters to do cyclic test, directly digital temperature display for easy reading. 5. Multiple protective devices: Over temperature protection, water leakage alarm, over pressure of compressor, electricity leakage protection, alarm and auto power offer protection. In order to protect Xenon light, the light will turn off automatically once open the door.

Suppliers

Company
Product
Description
Supplier Links
XenonLamp WeatheringTestChamber/Xenon Aging environment TestEquipment - HD-E710 - Haida International Equipment Co., Ltd.
Dongguan, China
XenonLamp WeatheringTestChamber/Xenon Aging environment TestEquipment
HD-E710
XenonLamp WeatheringTestChamber/Xenon Aging environment TestEquipment HD-E710
The usage: Xenon lamp Xenon environment testing machine box can be used for the choice of new material, the durability test changes in the composition changes after the improvement of existing materials or materials, this type xenon environment test chamebr can well simulate under different environmental conditions, just like a illumination / rain / condensation / temperature / humidity / wind and any other climatic changes, the resulting changes in the sun exposed material. This Xenon environment testing machine mainly for the test of non-ferrous / organic / rubber / plastic and building materials. The certification: ISO 9001:2000; ISO 9001:2008; QS-9000; ISO 14001:2004; CE, SGS, SMC, CMC, CPA, CE, CMA, IMC Main Feature: 1. Ventilation system: Automatic controlled by temperature controller, and inner chamber cooled by refrigerating system 2. Back panel thermometer: adopt wired transmission technology, which highly improve the control accuracy. 3. Temperature sensor: PT100 platinum resistance temperature body. 4. This enviromental test chamber be equipped with intelligent temperature and humidity controller, with PID adjustment and rapid self-turning. It can set several parameters to do cyclic test, directly digital temperature display for easy reading. 5. Multiple protective devices: Over temperature protection, water leakage alarm, over pressure of compressor, electricity leakage protection, alarm and auto power offer protection. In order to protect Xenon light, the light will turn off automatically once open the door.

The usage:
Xenon lamp Xenon environment testing machine box can be used for the choice of new material, the durability test changes in the composition changes after the improvement of existing materials or materials,
this type xenon environment test chamebr can well simulate under different environmental conditions, just like a illumination / rain / condensation / temperature / humidity / wind and any other climatic changes, the resulting changes in the sun exposed material.

This Xenon environment testing machine mainly for the test of non-ferrous / organic / rubber / plastic and building materials.

The certification:

ISO 9001:2000; ISO 9001:2008; QS-9000; ISO 14001:2004; CE, SGS, SMC, CMC, CPA, CE, CMA, IMC

Main Feature:

1. Ventilation system: Automatic controlled by temperature controller, and inner chamber cooled by refrigerating system

2. Back panel thermometer: adopt wired transmission technology, which highly improve the control accuracy.

3. Temperature sensor: PT100 platinum resistance temperature body.

4. This enviromental test chamber be equipped with intelligent temperature and humidity controller, with PID adjustment and rapid self-turning. It can set several parameters to do cyclic test, directly digital temperature display for easy reading.

5. Multiple protective devices: Over temperature protection, water leakage alarm, over pressure of compressor, electricity leakage protection, alarm and auto power offer protection. In order to protect Xenon light, the light will turn off automatically once open the door.

Supplier's Site
Rain Spray environment testing machine/rain simulator room - HD-E710 - Haida International Equipment Co., Ltd.
Dongguan, China
Rain Spray environment testing machine/rain simulator room
HD-E710
Rain Spray environment testing machine/rain simulator room HD-E710
Application: GB10485-89 Rain spray testing chamber is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle lamps shell protection. The main technical parameters: Spray ring radius: 375 and 500mm Water pipe diameter: φ16mm Spray orifice diameter:φ0.4mm Aperture spacing:500mm Swing pipe : ±45°、±60°、±90°、±180° (theory number) Test stands rotate speed: 1r/min(can be no quarter speed adjustment) Controller: Import FM type inverter Times controller:Import programmable computer integrated time controller (Jin Zhong Mo le) Water pressure control: flow gauge Observation plane :Large area of toughened glass door visualization Water supply system, booster pump, water storage Safety protection leakage, Short circuit, Motor overheating Power supply:110V, 60HZ Chamber structure: The outside layer is composed of the high quality stainless steel plate, the inner container is the composed of stainless steel tabula rasa. Large area of visible glass door, easy to observe the test specimens in the testing chamber The button is made of high quality of tank, can be fixed PU activities wheel, GB10485-89 Rain spray testing chamber is convenient for user moved. With 270 degree swing pipe & 360 degrees whorl pole water jet device. Adjustable speed samples stage. Feature: Studio equipped with lighting equipment Rain time, interval time, rainfall intensity, regulate and control apart. Control system: (Germany) admiralty. Per stig moller programmable controller to complete the contrl of the whole system of time and sequence.Adopt imported frequency converter speed effectively guarantee the test according to the standard operation.Equipped with water filter. Meet standard: GB10485-89

Application:

GB10485-89 Rain spray testing chamber is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle lamps shell protection.

The main technical parameters:

  • Spray ring radius: 375 and 500mm
  • Water pipe diameter: φ16mm
  • Spray orifice diameter:φ0.4mm
  • Aperture spacing:500mm
  • Swing pipe : ±45°、±60°、±90°、±180°(theory number)
  • Test stands rotate speed: 1r/min(can be no quarter speed adjustment)
  • Controller: Import FM type inverter
  • Times controller:Import programmable computer integrated time controller (Jin Zhong Mo le)
  • Water pressure control: flow gauge
  • Observation plane :Large area of toughened glass door visualization
  • Water supply system, booster pump, water storage
  • Safety protection leakage, Short circuit, Motor overheating
  • Power supply:110V, 60HZ

Chamber structure:

  • The outside layer is composed of the high quality stainless steel plate, the inner container is the composed of stainless steel tabula rasa.
  • Large area of visible glass door, easy to observe the test specimens in the testing chamber
  • The button is made of high quality of tank, can be fixed PU activities wheel, GB10485-89 Rain spray testing chamber is convenient for user moved.
  • With 270 degree swing pipe & 360 degrees whorl pole water jet device.
  • Adjustable speed samples stage.

Feature:

  1. Studio equipped with lighting equipment
  2. Rain time, interval time, rainfall intensity, regulate and control apart.

Control system:

(Germany) admiralty. Per stig moller programmable controller to complete the contrl of the whole system of time and sequence.Adopt imported frequency converter speed effectively guarantee the test according to the standard operation.Equipped with water filter.

Meet standard:

GB10485-89

Supplier's Site
Rain Spray environment test machine/rain simulator test room - HD-E710 - Haida International Equipment Co., Ltd.
Dongguan, China
Rain Spray environment test machine/rain simulator test room
HD-E710
Rain Spray environment test machine/rain simulator test room HD-E710
Application The product is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle lamps shell protection. Feature: Studio equipped with lighting equipment Rain time, interval time, rainfall intensity, regulate and control apart The main technical parameters: Spray ring radius: 375 and 500mm Water pipe diameter: φ16mm Spray orifice diameter: φ0.4mm Aperture spacing: 500mm Swing pipe: ±45°, ±60°, ±90°, ±180°(theory number) Test stands rotate speed: 1r/min (can be no quarter speed adjustment) Controller: Import FM type inverter Times controller: Import programmable computer integrated time controller (Jin Zhong Mo le) Water pressure control: flow gauge Observation plane: Large area of toughened glass door visualization Water supply system, booster pump, water storage Safety protection leakage, Short circuit, Motor overheating Power supply: 110V, 60HZ

Application

The product is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle lamps shell protection.

Feature:

  1. Studio equipped with lighting equipment
  2. Rain time, interval time, rainfall intensity, regulate and control apart

The main technical parameters:

  • Spray ring radius: 375 and 500mm
  • Water pipe diameter: φ16mm
  • Spray orifice diameter: φ0.4mm
  • Aperture spacing: 500mm
  • Swing pipe: ±45°, ±60°, ±90°, ±180°(theory number)
  • Test stands rotate speed: 1r/min (can be no quarter speed adjustment)
  • Controller: Import FM type inverter
  • Times controller: Import programmable computer integrated time controller (Jin Zhong Mo le)
  • Water pressure control: flow gauge
  • Observation plane: Large area of toughened glass door visualization
  • Water supply system, booster pump, water storage
  • Safety protection leakage, Short circuit, Motor overheating
  • Power supply: 110V, 60HZ
Supplier's Site
XenonLamp WeatheringTestingChamber/Xenon Aging environment TestingEquipment - HD-E710 - Haida International Equipment Co., Ltd.
Dongguan, China
XenonLamp WeatheringTestingChamber/Xenon Aging environment TestingEquipment
HD-E710
XenonLamp WeatheringTestingChamber/Xenon Aging environment TestingEquipment HD-E710
The usage Xenon lamp weathering test chamber is a comprehensive climate test device, in addition to climate aging test, but also high-light-resistant materials can be tested, that polymer material exposed to simulated sunlight through the artificial spectrum of artificial light down the evaluation Lightfastness of materials The certification ISO 9001:2000; ISO 9001:2008; QS-9000; ISO 14001:2004; CE, SGS, SMC, CMC, CPA, CE, CMA, IMC

The usage

Xenon lamp weathering test chamber is a comprehensive climate test device, in addition to climate aging test, but also high-light-resistant materials can be tested, that polymer material exposed to simulated sunlight through the artificial spectrum of artificial light down the evaluation Lightfastness of materials

The certification

ISO 9001:2000; ISO 9001:2008; QS-9000; ISO 14001:2004; CE, SGS, SMC, CMC, CPA, CE, CMA, IMC

Supplier's Site
Rain Spray environment test machine/rain simulator room - HD-E710 - Haida International Equipment Co., Ltd.
Dongguan, China
Rain Spray environment test machine/rain simulator room
HD-E710
Rain Spray environment test machine/rain simulator room HD-E710
Application: The product is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle lamps shell protection. Feature: Studio equipped with lighting equipment Rain time, interval time, rainfall intensity, regulate and control apart. The main technical parameters: Spray ring radius: 375 and 500mm Water pipe diameter: φ16mm Spray orifice diameter: φ0.4mm Aperture spacing: 500mm Swing pipe: ±45°, ±60°, ±90°, ±180°(theory number) Test stands rotate speed: 1r/min(can be no quarter speed adjustment) Controller: Import FM type inverter Times controller:Import programmable computer integrated time controller (Jin Zhong Mo le) Water pressure control: flow gauge Observation plane:Large area of toughened glass door visualization Water supply system, booster pump, water storage Safety protection leakage, Short circuit, Motor overheating Power supply: 110V, 60HZ Chamber structure: The outside layer is composed of the high quality stainless steel plate, the inner container is the composed of stainless steel tabula rasa. Large area of visible glass door, easy to observe the test specimens in the testing chamber The button is made of high quality of tank, can be fixed PU activities wheel, it is convenient for user moved. With 270 degree swing pipe & 360 degrees whorl pole water jet device. Adjustable speed samples stage. Control system: (Germany) admiralty. Per stig moller programmable controller to complete the control of the whole system of time and sequence. Adopt imported frequency converter speed effectively guarantee the test according to the standard operation. Equipped with water filter. Meet standard: GB10485-89

Application:

The product is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle lamps shell protection.

Feature:

  1. Studio equipped with lighting equipment
  2. Rain time, interval time, rainfall intensity, regulate and control apart.

The main technical parameters:

  • Spray ring radius: 375 and 500mm
  • Water pipe diameter: φ16mm
  • Spray orifice diameter: φ0.4mm
  • Aperture spacing: 500mm
  • Swing pipe: ±45°, ±60°, ±90°, ±180°(theory number)
  • Test stands rotate speed: 1r/min(can be no quarter speed adjustment)
  • Controller: Import FM type inverter
  • Times controller:Import programmable computer integrated time controller (Jin Zhong Mo le)
  • Water pressure control: flow gauge
  • Observation plane:Large area of toughened glass door visualization
  • Water supply system, booster pump, water storage
  • Safety protection leakage, Short circuit, Motor overheating
  • Power supply: 110V, 60HZ

Chamber structure:

  • The outside layer is composed of the high quality stainless steel plate, the inner container is the composed of stainless steel tabula rasa.
  • Large area of visible glass door, easy to observe the test specimens in the testing chamber
  • The button is made of high quality of tank, can be fixed PU activities wheel, it is convenient for user moved.
  • With 270 degree swing pipe & 360 degrees whorl pole water jet device.
  • Adjustable speed samples stage.

Control system:

(Germany) admiralty. Per stig moller programmable controller to complete the control of the whole system of time and sequence. Adopt imported frequency converter speed effectively guarantee the test according to the standard operation.

Equipped with water filter.

Meet standard:

GB10485-89

Supplier's Site
XenonLamp WeatheringTestChamber/Xenon Aging environment TestingEquipment - HD-E710 - Haida International Equipment Co., Ltd.
Dongguan, China
XenonLamp WeatheringTestChamber/Xenon Aging environment TestingEquipment
HD-E710
XenonLamp WeatheringTestChamber/Xenon Aging environment TestingEquipment HD-E710
The usage Xenon aging testing machine is use to simulate full sunlight spectrum xenon arc lamps to reproduce the existence of different environments destructive waves, xenon climatic environment test chamebr can provide the appropriate environment for the simulation of scientific research, product development and quality control, and accelerated testing. Xenon light source can be divided according to air-cooled, water-cooled, test reference standard: GB / T 2424.14-1995 Environmental testing for electric and electronic products Part 2 Test methods for solar radiation testing guidelines, GB / T 2423.24-1995 Environmental testing for electric and electronic products part 2: tests - test Sa: solar auxiliary radio on analogue terrestrial Test methods for solar radiation testing guidelines GB / T 2423.24-1995 Environmental testing for electric and electronic products Part 2: Tests - Test Sa: Solar auxiliary radio on analogue terrestrial GB / T 8427-2008 Textiles Tests for color fastness Colour fastness to artificial light: Xenon arc GB / T 8430-1998 Textiles Tests for color fastness color fastness xenon arc artificial climate GB / T 16422.2-1999 | plastic experimental things light exposure test methods - Part 2: Xenon arc lamp GB / T 1865-2009 Paints and varnishes - Artificial weathering and exposure to artificial radiation filtered xenon arc radiation GB / T 12831-1991 vulcanized rubber artificial weathering (Xenon) aging test method GB / T 5137.3-1996 automotive safety glass resistant to radiation, temperature, humidity, fire and simulated climatic test methods GB / T 16259-1996 | color supplies artificial climate accelerated aging test color ASTMG155, ISO10SB02 / B04 and other related design and manufacturing standards Xenon Test Chamber is divided into three, air-cooled xenon lamp (LP / SN-500), water-cooled xenon lamp (LP / SN-500), Desktop xenon lamp (TXE), with the difference that the temperature test, humidity, accuracy according to the test criteria and methods and time. Aging chamber is an integral part of a series of testing instruments. Product function Full spectrum xenon lamp. A variety of alternative filtration system. Xenon lamp aging me water spray function. Relative humidity control. Chamber air temperature control system. Irregularly shaped sample holder. Easy to install and easy to use substantially no routine maintenance. Xenon arc lamp life depends on the level of irradiance used, general lamp life of 1600 hours. Lamp replacement convenient, long-lasting filter to maintain the required spectrum to provide protection.

The usage

Xenon aging testing machine is use to simulate full sunlight spectrum xenon arc lamps to reproduce the existence of different environments destructive waves, xenon climatic environment test chamebr can provide the appropriate environment for the simulation of scientific research, product development and quality control, and accelerated testing. Xenon light source can be divided according to air-cooled, water-cooled, test reference standard: GB / T 2424.14-1995 Environmental testing for electric and electronic products Part 2 Test methods for solar radiation testing guidelines, GB / T 2423.24-1995 Environmental testing for electric and electronic products part 2: tests - test Sa: solar auxiliary radio on analogue terrestrial

Test methods for solar radiation testing guidelines

GB / T 2423.24-1995 Environmental testing for electric and electronic products Part 2: Tests - Test Sa: Solar auxiliary radio on analogue terrestrial
GB / T 8427-2008 Textiles Tests for color fastness Colour fastness to artificial light: Xenon arc
GB / T 8430-1998 Textiles Tests for color fastness color fastness xenon arc artificial climate
GB / T 16422.2-1999 | plastic experimental things light exposure test methods - Part 2: Xenon arc lamp
GB / T 1865-2009 Paints and varnishes - Artificial weathering and exposure to artificial radiation filtered xenon arc radiation
GB / T 12831-1991 vulcanized rubber artificial weathering (Xenon) aging test method
GB / T 5137.3-1996 automotive safety glass resistant to radiation, temperature, humidity, fire and simulated climatic test methods
GB / T 16259-1996 | color supplies artificial climate accelerated aging test color
ASTMG155, ISO10SB02 / B04 and other related design and manufacturing standards
Xenon Test Chamber is divided into three, air-cooled xenon lamp (LP / SN-500), water-cooled xenon lamp (LP / SN-500), Desktop xenon lamp (TXE), with the difference that the temperature test, humidity, accuracy according to the test criteria and methods and time. Aging chamber is an integral part of a series of testing instruments.

Product function

Full spectrum xenon lamp. A variety of alternative filtration system. Xenon lamp aging me water spray function. Relative humidity control. Chamber air temperature control system. Irregularly shaped sample holder. Easy to install and easy to use substantially no routine maintenance. Xenon arc lamp life depends on the level of irradiance used, general lamp life of 1600 hours. Lamp replacement convenient, long-lasting filter to maintain the required spectrum to provide protection.

Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd. Haida International Equipment Co., Ltd. Haida International Equipment Co., Ltd.
Product Category Environmental Test Chambers and Rooms Environmental Test Chambers and Rooms Environmental Test Chambers and Rooms
Product Number HD-E710 HD-E710 HD-E710
Product Name XenonLamp WeatheringTestChamber/Xenon Aging environment TestEquipment Rain Spray environment testing machine/rain simulator room XenonLamp WeatheringTestChamber/Xenon Aging environment TestingEquipment
Configuration Floor Floor Floor
Parameters Humidity Rain Humidity
Features Humidity Control Humidity Control
Temperature Control Heating Heating
Unlock Full Specs
to access all available technical data

Similar Products

Temperature/Humidity Chamber Platinum Series - ENX60-30CW - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Reach-In
Parameters Temperature; Humidity
Features Humidity Control; Programmable; Lights; Shelves; Windows
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details
FieldClima Stability Series -  - Aralab
Specs
Type Environmental Stability
Configuration Floor; Walk-In
Parameters Temperature; Humidity
View Details
Thermal Shock Chambers - 200 A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Vibration
Control Accuracy 0.5 ± °C
Capacity 7.1 cubic feet (200 liters)
View Details