Haida International Equipment Co., Ltd. EnvironmentsimulationUVaccelerated agingtestingmachine

Description
Environment UV test machine which as a kind of environment test chamber can simulate natural climate in UV, rain, high temperature, high humidity, condensation, darkness and other environmental conditions, by reproducing these conditions, combined into a loop, and let it complete cycles automatically. Chamber Structure: 1. Shell are made of high-quality stainless steel liner, the sample frame for the aluminum alloy frame-type base plate and extension spring composition; 2. The main controller for the intelligent digital control device, user-friendly design methods of operation, easy to learn and use; 3. Input using digital correction system, built-in commonly used thermocouple, accurate and stable measurement; 4-bit adjustment and AI artificial intelligence adjustment function, a variety of alarm mode Test Specimen Mounting: The standard test specimen holder accommodates 2 panels 75×150mm. The test panels are actual the side wall of the chamber. To properly seal the chamber, it is important to have every panel holder filled with specimens or blank panels and to have panel holders in place. Design criteria: (1) ASTM D4587: Standard Practice for Fluorescent UV-Condensation Exposures of Paint and Related Coatings (2) ASTM D4799: Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Fluorescent UV, Water Spray, and Condensation Method) (3) ISO 4892-1: Plastics – Methods of Exposure to Laboratory Light Sources – Part 1: General guidance (4) ISO 4892-3: Plastics - Methods of Exposure to Laboratory Light Sources - Part 3: Fluorescent UV Lamps (5) ASTM D4329: Standard Practice for Fluorescent UV Exposure of Plastics (6) AATCC TM186: Weather Resistance: UV Light and Moisture Exposure (7) ASTM D5208: Standard Practice for Fluorescent Ultraviolet (UV) Exposure of Photodegradable Plastics (8) IEC 61345: UV Test for Photovaltalic (PV) Modules
Description
Environment UV test machine which as a kind of environment test chamber can simulate natural climate in UV, rain, high temperature, high humidity, condensation, darkness and other environmental conditions, by reproducing these conditions, combined into a loop, and let it complete cycles automatically. Chamber Structure: 1. Shell are made of high-quality stainless steel liner, the sample frame for the aluminum alloy frame-type base plate and extension spring composition; 2. The main controller for the intelligent digital control device, user-friendly design methods of operation, easy to learn and use; 3. Input using digital correction system, built-in commonly used thermocouple, accurate and stable measurement; 4-bit adjustment and AI artificial intelligence adjustment function, a variety of alarm mode Test Specimen Mounting: The standard test specimen holder accommodates 2 panels 75×150mm. The test panels are actual the side wall of the chamber. To properly seal the chamber, it is important to have every panel holder filled with specimens or blank panels and to have panel holders in place. Design criteria: (1) ASTM D4587: Standard Practice for Fluorescent UV-Condensation Exposures of Paint and Related Coatings (2) ASTM D4799: Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Fluorescent UV, Water Spray, and Condensation Method) (3) ISO 4892-1: Plastics – Methods of Exposure to Laboratory Light Sources – Part 1: General guidance (4) ISO 4892-3: Plastics - Methods of Exposure to Laboratory Light Sources - Part 3: Fluorescent UV Lamps (5) ASTM D4329: Standard Practice for Fluorescent UV Exposure of Plastics (6) AATCC TM186: Weather Resistance: UV Light and Moisture Exposure (7) ASTM D5208: Standard Practice for Fluorescent Ultraviolet (UV) Exposure of Photodegradable Plastics (8) IEC 61345: UV Test for Photovaltalic (PV) Modules

Suppliers

Company
Product
Description
Supplier Links
EnvironmentsimulationUVaccelerated agingtestingmachine -  - Haida International Equipment Co., Ltd.
Dongguan, China
EnvironmentsimulationUVaccelerated agingtestingmachine
EnvironmentsimulationUVaccelerated agingtestingmachine
Environment UV test machine which as a kind of environment test chamber can simulate natural climate in UV, rain, high temperature, high humidity, condensation, darkness and other environmental conditions, by reproducing these conditions, combined into a loop, and let it complete cycles automatically. Chamber Structure: 1. Shell are made of high-quality stainless steel liner, the sample frame for the aluminum alloy frame-type base plate and extension spring composition; 2. The main controller for the intelligent digital control device, user-friendly design methods of operation, easy to learn and use; 3. Input using digital correction system, built-in commonly used thermocouple, accurate and stable measurement; 4-bit adjustment and AI artificial intelligence adjustment function, a variety of alarm mode Test Specimen Mounting: The standard test specimen holder accommodates 2 panels 75×150mm. The test panels are actual the side wall of the chamber. To properly seal the chamber, it is important to have every panel holder filled with specimens or blank panels and to have panel holders in place. Design criteria: (1) ASTM D4587: Standard Practice for Fluorescent UV-Condensation Exposures of Paint and Related Coatings (2) ASTM D4799: Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Fluorescent UV, Water Spray, and Condensation Method) (3) ISO 4892-1: Plastics – Methods of Exposure to Laboratory Light Sources – Part 1: General guidance (4) ISO 4892-3: Plastics - Methods of Exposure to Laboratory Light Sources - Part 3: Fluorescent UV Lamps (5) ASTM D4329: Standard Practice for Fluorescent UV Exposure of Plastics (6) AATCC TM186: Weather Resistance: UV Light and Moisture Exposure (7) ASTM D5208: Standard Practice for Fluorescent Ultraviolet (UV) Exposure of Photodegradable Plastics (8) IEC 61345: UV Test for Photovaltalic (PV) Modules

Environment UV test machine which as a kind of environment test chamber can simulate natural climate in UV, rain, high temperature, high humidity, condensation, darkness and other environmental conditions, by reproducing these conditions, combined into a loop, and let it complete cycles automatically.

Chamber Structure:

1. Shell are made of high-quality stainless steel liner, the sample frame for the aluminum alloy frame-type base plate and extension spring composition;
2. The main controller for the intelligent digital control device, user-friendly design methods of operation, easy to learn and use;
3. Input using digital correction system, built-in commonly used thermocouple, accurate and stable measurement;
4-bit adjustment and AI artificial intelligence adjustment function, a variety of alarm mode

Test Specimen Mounting:

The standard test specimen holder accommodates 2 panels 75×150mm. The test panels are actual the side wall of the chamber. To properly seal the chamber, it is important to have every panel holder filled with specimens or blank panels and to have panel holders in place.

Design criteria:

(1) ASTM D4587: Standard Practice for Fluorescent UV-Condensation Exposures of Paint and Related Coatings

(2) ASTM D4799: Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Fluorescent UV, Water Spray, and Condensation Method)

(3) ISO 4892-1: Plastics – Methods of Exposure to Laboratory Light Sources – Part 1: General guidance

(4) ISO 4892-3: Plastics - Methods of Exposure to Laboratory Light Sources - Part 3: Fluorescent UV Lamps

(5) ASTM D4329: Standard Practice for Fluorescent UV Exposure of Plastics

(6) AATCC TM186: Weather Resistance: UV Light and Moisture Exposure

(7) ASTM D5208: Standard Practice for Fluorescent Ultraviolet (UV) Exposure of Photodegradable Plastics

(8) IEC 61345: UV Test for Photovaltalic (PV) Modules

Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd.
Product Category Environmental Test Chambers and Rooms
Product Name EnvironmentsimulationUVaccelerated agingtestingmachine
Configuration Floor
Parameters Temperature; Humidity; UV Light
Features Programmable
Temperature Range 10 to 70 C (50 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details
MIL-STD 461 & DO-160 Chambers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Configuration Walk-In
Parameters Emissions; Radiated Immunity
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details
Cell Culture Chamber - PhO2x Box - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Parameters Oxygen, CO2
View Details