Haida International Equipment Co., Ltd. Temperature impact Thermal Shock Environmental Test Chamber HD-E703-80

Description
Specifications 1. High formula memory capacity 2. Color touch panel control system 3. Multiple safety protection device Programmable Thermal Shock Testers The thermal shock tester is divided into three sections: the high temperature chamber, the low temperature chamber and the testing chamber. The color touch panel control system was made in Japan can display Chinese / English. The big size liquid-crystal LCD has been adopted. High formula memory capacity may be set to 120 patterns. The maximum cycle setting is 9999cycles. The maximum setting of each section is 999 Hrs 59 Mins. Provide with RS-232C communication interface device, capable of controlling / editing/ recording in the linkage with the computer and two set dynamic connection point and convenient application. Both 2 zone and 3 zone shocks can be chosen. All equipment is fully automatic, and all process are precisely controlled with P.L.C.’S. Of any part of the malfunctions, the machine will automatically shuts down and a warning light switches on. Machine can be shut down automatically in case of electrical power instabilities.
Description
Specifications 1. High formula memory capacity 2. Color touch panel control system 3. Multiple safety protection device Programmable Thermal Shock Testers The thermal shock tester is divided into three sections: the high temperature chamber, the low temperature chamber and the testing chamber. The color touch panel control system was made in Japan can display Chinese / English. The big size liquid-crystal LCD has been adopted. High formula memory capacity may be set to 120 patterns. The maximum cycle setting is 9999cycles. The maximum setting of each section is 999 Hrs 59 Mins. Provide with RS-232C communication interface device, capable of controlling / editing/ recording in the linkage with the computer and two set dynamic connection point and convenient application. Both 2 zone and 3 zone shocks can be chosen. All equipment is fully automatic, and all process are precisely controlled with P.L.C.’S. Of any part of the malfunctions, the machine will automatically shuts down and a warning light switches on. Machine can be shut down automatically in case of electrical power instabilities.

Suppliers

Company
Product
Description
Supplier Links
Temperature impact Thermal Shock Environmental Test Chamber - HD-E703-80 - Haida International Equipment Co., Ltd.
Dongguan, China
Temperature impact Thermal Shock Environmental Test Chamber
HD-E703-80
Temperature impact Thermal Shock Environmental Test Chamber HD-E703-80
Specifications 1. High formula memory capacity 2. Color touch panel control system 3. Multiple safety protection device Programmable Thermal Shock Testers The thermal shock tester is divided into three sections: the high temperature chamber, the low temperature chamber and the testing chamber. The color touch panel control system was made in Japan can display Chinese / English. The big size liquid-crystal LCD has been adopted. High formula memory capacity may be set to 120 patterns. The maximum cycle setting is 9999cycles. The maximum setting of each section is 999 Hrs 59 Mins. Provide with RS-232C communication interface device, capable of controlling / editing/ recording in the linkage with the computer and two set dynamic connection point and convenient application. Both 2 zone and 3 zone shocks can be chosen. All equipment is fully automatic, and all process are precisely controlled with P.L.C.’S. Of any part of the malfunctions, the machine will automatically shuts down and a warning light switches on. Machine can be shut down automatically in case of electrical power instabilities.

Specifications

1. High formula memory capacity
2. Color touch panel control system
3. Multiple safety protection device

Programmable Thermal Shock Testers

  1. The thermal shock tester is divided into three sections: the high temperature chamber, the low temperature chamber and the testing chamber.
  2. The color touch panel control system was made in Japan can display Chinese / English. The big size liquid-crystal LCD has been adopted.
  3. High formula memory capacity may be set to 120 patterns. The maximum cycle setting is 9999cycles. The maximum setting of each section is 999 Hrs 59 Mins.
  4. Provide with RS-232C communication interface device, capable of controlling / editing/ recording in the linkage with the computer and two set dynamic connection point and convenient application.
  5. Both 2 zone and 3 zone shocks can be chosen.
  6. All equipment is fully automatic, and all process are precisely controlled with P.L.C.’S.
  7. Of any part of the malfunctions, the machine will automatically shuts down and a warning light switches on.
  8. Machine can be shut down automatically in case of electrical power instabilities.
Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd.
Product Category Environmental Test Chambers and Rooms
Product Number HD-E703-80
Product Name Temperature impact Thermal Shock Environmental Test Chamber
Configuration Floor
Parameters Temperature
Features Programmable
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Rapid Oxygen Control Chambers - VelO2x 510 - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Features Shelves; Windows
View Details
Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
Compact Range Chambers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Parameters Sound; Electromagnetics
Features Lights
Temperature Control Heating (optional feature); Cooling (optional feature)
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details