Salt spray test chamber is a kind of main use of salt spray test equipment created by artificial simulated conditions of salt fog conditions to assess product or environmental testing of the corrosion resistance of metal materials.
Usage
Corrosion testing chamberadapted to the surface treatment of various materials, including paint, electroplating, organic and inorganic coating, anode processing, antirust oil and so on, after these anti-corrosive treatment to test the corrosion resistance of their products.
Available test methods
| Haida International Equipment Co., Ltd. | Haida International Equipment Co., Ltd. | |
|---|---|---|
| Product Category | Environmental Test Chambers and Rooms | Environmental Test Chambers and Rooms |
| Product Number | HD-E808-120 | HD-E808-120 |
| Product Name | Hot Selling Salt Spray Test Chamber | SaltSprayandSaltFog CorrosionTestChamber |
| Configuration | Floor | Floor |
| Parameters | Temperature; Corrosion | Temperature; Corrosion |
| Temperature Range | 35 to 55 C (95 to 131 F) |