Product Description:
Salt Spray Test Chamber adapted to the surface treatment of various materials including paint, electroplating, organic and inorganic coating, anode processing, antirust oil, and so on. after these anti-corrosive treatment to test the corrosion resistance of their products.
Product Features:
1. Durable hard 8 mm PVC construction. anti-corrosion and easy to clean.
2. Reservoirs with mixing system on stand.
3. Separate heating system apart from salt testing chamber to ensure accurate result and protect circuit.
4. Exposure zone lined with corrosion-resistant PVC sheets.
5. Clear cover allows viewing of test conditions.
6. Peaked cover prevents dripping of condensation onto samples.
7. Water seal and water level protection system.
8. Heated humidifying tower with air relief valve. adjustable tower tip to orient salt fog.
9. Automatic DI water fills to humidifying tower.
10. Digital temperature control.
11. Integral over-protection on heaters.
12. Low water cut-off protection on humidifying tower.
| Haida International Equipment Co., Ltd. | |
|---|---|
| Product Category | Environmental Test Chambers and Rooms |
| Product Number | HD-E808 |
| Product Name | SaltSprayandSaltFog Corrosion environmentTestChamber |
| Configuration | Floor |
| Parameters | Temperature; Corrosion |
| Temperature Control | Heating |