Haida International Equipment Co., Ltd. UV Lamp Accelerated environment tester/UV aging test machine HD-E802

Description
UV accelerated weathering test machine ,which as a kind of environment test chamber ,can be simulated by the harm the sun, rain and dew on materials caused, QUV use fluorescent ultraviolet (UV) lamps simulate the effect of sunlight, the proposed use of cold rain and dew moisture, was placed on the test material under a certain temperature alternating light and moisture cycle program for testing, QUV with a few days or weeks of testing, we can reproduce the hazards outdoors for several months to several years appeared.and mainly used for UV coating ink, paint, resins, plastics, printing and packaging, aluminum, cement, automobile motorcycle industry, cosmetics, metal, electronics, electroplating, medicine, etc. Applications: 1. Simulate the sun, rain spray and condensation resulting damage to test the materials by exposure to sunlight with moisture and temperature. 2. To get the results of damage after several days or weeks which is equal to expose to outside for a few months. The damages include fading, discoloration, brightness down, powder, crack, blur, brittle, strength decreases and oxidation. 3. Provide reference with testing data for improvement of existing materials, or to assess the impact of changes in product durability and other aspects. Function: Meet Specifications Meet customer requirements Stay ahead of government regulations Prevent Field Failures Improve quality and durability Enhance reputation Assure product performance Gain a Competitive Edge Design criteria: Accelerated Weather UV test machine (1) ASTM D4587: Standard Practice for Fluorescent UV-Condensation Exposures of Paint and Related Coatings (2) ASTM D4799: Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Fluorescent UV, Water Spray, and Condensation Method) (3) ISO 4892-1: Plastics – Methods of Exposure to Laboratory Light Sources – Part 1: General guidance (4) ISO 4892-3: Plastics - Methods of Exposure to Laboratory Light Sources - Part 3: Fluorescent UV Lamps (5) ASTM D4329: Standard Practice for Fluorescent UV Exposure of Plastics (6) AATCC TM186: Weather Resistance: UV Light and Moisture Exposure (7) ASTM D5208: Standard Practice for Fluorescent Ultraviolet (UV) Exposure of Photodegradable Plastics (8) IEC 61345: UV Test for Photovaltalic (PV) Modules
Description
UV accelerated weathering test machine ,which as a kind of environment test chamber ,can be simulated by the harm the sun, rain and dew on materials caused, QUV use fluorescent ultraviolet (UV) lamps simulate the effect of sunlight, the proposed use of cold rain and dew moisture, was placed on the test material under a certain temperature alternating light and moisture cycle program for testing, QUV with a few days or weeks of testing, we can reproduce the hazards outdoors for several months to several years appeared.and mainly used for UV coating ink, paint, resins, plastics, printing and packaging, aluminum, cement, automobile motorcycle industry, cosmetics, metal, electronics, electroplating, medicine, etc. Applications: 1. Simulate the sun, rain spray and condensation resulting damage to test the materials by exposure to sunlight with moisture and temperature. 2. To get the results of damage after several days or weeks which is equal to expose to outside for a few months. The damages include fading, discoloration, brightness down, powder, crack, blur, brittle, strength decreases and oxidation. 3. Provide reference with testing data for improvement of existing materials, or to assess the impact of changes in product durability and other aspects. Function: Meet Specifications Meet customer requirements Stay ahead of government regulations Prevent Field Failures Improve quality and durability Enhance reputation Assure product performance Gain a Competitive Edge Design criteria: Accelerated Weather UV test machine (1) ASTM D4587: Standard Practice for Fluorescent UV-Condensation Exposures of Paint and Related Coatings (2) ASTM D4799: Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Fluorescent UV, Water Spray, and Condensation Method) (3) ISO 4892-1: Plastics – Methods of Exposure to Laboratory Light Sources – Part 1: General guidance (4) ISO 4892-3: Plastics - Methods of Exposure to Laboratory Light Sources - Part 3: Fluorescent UV Lamps (5) ASTM D4329: Standard Practice for Fluorescent UV Exposure of Plastics (6) AATCC TM186: Weather Resistance: UV Light and Moisture Exposure (7) ASTM D5208: Standard Practice for Fluorescent Ultraviolet (UV) Exposure of Photodegradable Plastics (8) IEC 61345: UV Test for Photovaltalic (PV) Modules

Suppliers

Company
Product
Description
Supplier Links
UV Lamp Accelerated environment tester/UV aging test machine - HD-E802 - Haida International Equipment Co., Ltd.
Dongguan, China
UV Lamp Accelerated environment tester/UV aging test machine
HD-E802
UV Lamp Accelerated environment tester/UV aging test machine HD-E802
UV accelerated weathering test machine ,which as a kind of environment test chamber ,can be simulated by the harm the sun, rain and dew on materials caused, QUV use fluorescent ultraviolet (UV) lamps simulate the effect of sunlight, the proposed use of cold rain and dew moisture, was placed on the test material under a certain temperature alternating light and moisture cycle program for testing, QUV with a few days or weeks of testing, we can reproduce the hazards outdoors for several months to several years appeared.and mainly used for UV coating ink, paint, resins, plastics, printing and packaging, aluminum, cement, automobile motorcycle industry, cosmetics, metal, electronics, electroplating, medicine, etc. Applications: 1. Simulate the sun, rain spray and condensation resulting damage to test the materials by exposure to sunlight with moisture and temperature. 2. To get the results of damage after several days or weeks which is equal to expose to outside for a few months. The damages include fading, discoloration, brightness down, powder, crack, blur, brittle, strength decreases and oxidation. 3. Provide reference with testing data for improvement of existing materials, or to assess the impact of changes in product durability and other aspects. Function: Meet Specifications Meet customer requirements Stay ahead of government regulations Prevent Field Failures Improve quality and durability Enhance reputation Assure product performance Gain a Competitive Edge Design criteria: Accelerated Weather UV test machine (1) ASTM D4587: Standard Practice for Fluorescent UV-Condensation Exposures of Paint and Related Coatings (2) ASTM D4799: Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Fluorescent UV, Water Spray, and Condensation Method) (3) ISO 4892-1: Plastics – Methods of Exposure to Laboratory Light Sources – Part 1: General guidance (4) ISO 4892-3: Plastics - Methods of Exposure to Laboratory Light Sources - Part 3: Fluorescent UV Lamps (5) ASTM D4329: Standard Practice for Fluorescent UV Exposure of Plastics (6) AATCC TM186: Weather Resistance: UV Light and Moisture Exposure (7) ASTM D5208: Standard Practice for Fluorescent Ultraviolet (UV) Exposure of Photodegradable Plastics (8) IEC 61345: UV Test for Photovaltalic (PV) Modules

UV accelerated weathering test machine ,which as a kind of environment test chamber ,can be simulated by the harm the sun, rain and dew on materials caused, QUV use fluorescent ultraviolet (UV) lamps simulate the effect of sunlight, the proposed use of cold rain and dew moisture, was placed on the test material under a certain temperature alternating light and moisture cycle program for testing, QUV with a few days or weeks of testing, we can reproduce the hazards outdoors for several months to several years appeared.and mainly used for UV coating ink, paint, resins, plastics, printing and packaging, aluminum, cement, automobile motorcycle industry, cosmetics, metal, electronics, electroplating, medicine, etc.

Applications:

1. Simulate the sun, rain spray and condensation resulting damage to test the materials by exposure to sunlight with moisture and temperature.

2. To get the results of damage after several days or weeks which is equal to expose to outside for a few months. The damages include fading, discoloration, brightness down, powder, crack, blur, brittle, strength decreases and oxidation.

3. Provide reference with testing data for improvement of existing materials, or to assess the impact of changes in product durability and other aspects.

Function:

  • Meet Specifications
  • Meet customer requirements
  • Stay ahead of government regulations
  • Prevent Field Failures
  • Improve quality and durability
  • Enhance reputation
  • Assure product performance
  • Gain a Competitive Edge

Design criteria:

Accelerated Weather UV test machine

(1) ASTM D4587: Standard Practice for Fluorescent UV-Condensation Exposures of Paint and Related Coatings

(2) ASTM D4799: Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Fluorescent UV, Water Spray, and Condensation Method)

(3) ISO 4892-1: Plastics – Methods of Exposure to Laboratory Light Sources – Part 1: General guidance

(4) ISO 4892-3: Plastics - Methods of Exposure to Laboratory Light Sources - Part 3: Fluorescent UV Lamps

(5) ASTM D4329: Standard Practice for Fluorescent UV Exposure of Plastics

(6) AATCC TM186: Weather Resistance: UV Light and Moisture Exposure

(7) ASTM D5208: Standard Practice for Fluorescent Ultraviolet (UV) Exposure of Photodegradable Plastics

(8) IEC 61345: UV Test for Photovaltalic (PV) Modules

Supplier's Site
UV Lamp Accelerated environment tester/UV aging testing machine - HD-E802 - Haida International Equipment Co., Ltd.
Dongguan, China
UV Lamp Accelerated environment tester/UV aging testing machine
HD-E802
UV Lamp Accelerated environment tester/UV aging testing machine HD-E802
Accelerated Weather UV aging test chamber simulates damaging effects of long term outdoor UV spectra of sunlight , heat, moisture on materials and coatings. It exposes specimen to varying conditions of weathering- ultraviolet radiation, moisture and heat to test the performance and improve the quality. UV Accelerated Weather chamber Usage: Accelerated Weather Testing / UV Testing chamber is mainly used in paint and ink paint, resins, plastics, printing and packaging, aluminum, adhesives, car and motorcycle industry, cosmetics, metals, electronics, electroplating, medicine and other fields. Standard configuration 1. The installation of the UV lamp 8 on both sides of the studio; 2. The number of sample holder clamps: 20 3. The sample rack clamps Dimensions: 404 & times; 105 (mm) 4. Using the back of the scroll type drainage system and drainage U-shaped plot sinks 5. The surface of the sample and the UV lamp distance of 50 mm and a plane parallel to 6. The actual studio by the test sample holder and constitutes inside walls, trapezoidal 7. Tank water level automatic replenishment; 8. The bottom chamber can be fixed with high quality PU wheels; Chamber structure 1. The inner bladder of the chamber is made of imported high-class stainless steel plate while the outer bladder is made of SUS 304 steel plate. 2. The heating mode adopts inner bladder trough type heating with its rapid temperature rise and even temperature distribution. Control system 1. The use of the blackboard temperature meter control heating, the temperature is more stable. 2. Radiometer probe (optional) using fixed without each loading and unloading. 3. The amount of radiation using high-precision measurement and display of special ultraviolet radiation meter. 4. Light and condensation can be independently controlled alternating cycle control. 5. The time independent control of light and condensation control and alternating cycle time can be set in one thousand hours. 6. Automatic lighting state detection UV light, and visualize what the first few rows 7. Enables manual adjustment and automatic adjustment irradiance irradiance

Accelerated Weather UV aging test chamber simulates damaging effects of long term outdoor UV spectra of sunlight , heat, moisture on materials and coatings. It exposes specimen to varying conditions of weathering- ultraviolet radiation, moisture and heat to test the performance and improve the quality.

UV Accelerated Weather chamber Usage:

Accelerated Weather Testing / UV Testing chamber is mainly used in paint and ink paint, resins, plastics, printing and packaging, aluminum, adhesives, car and motorcycle industry, cosmetics, metals, electronics, electroplating, medicine and other fields.

Standard configuration

1. The installation of the UV lamp 8 on both sides of the studio;
2. The number of sample holder clamps: 20
3. The sample rack clamps Dimensions: 404 & times; 105 (mm)
4. Using the back of the scroll type drainage system and drainage U-shaped plot sinks
5. The surface of the sample and the UV lamp distance of 50 mm and a plane parallel to
6. The actual studio by the test sample holder and constitutes inside walls, trapezoidal
7. Tank water level automatic replenishment;
8. The bottom chamber can be fixed with high quality PU wheels;

Chamber structure

1. The inner bladder of the chamber is made of imported high-class stainless steel plate while the outer bladder is made of SUS 304 steel plate.

2. The heating mode adopts inner bladder trough type heating with its rapid temperature rise and even temperature distribution.

Control system

1. The use of the blackboard temperature meter control heating, the temperature is more stable.
2. Radiometer probe (optional) using fixed without each loading and unloading.
3. The amount of radiation using high-precision measurement and display of special ultraviolet radiation meter.
4. Light and condensation can be independently controlled alternating cycle control.
5. The time independent control of light and condensation control and alternating cycle time can be set in one thousand hours.
6. Automatic lighting state detection UV light, and visualize what the first few rows
7. Enables manual adjustment and automatic adjustment irradiance irradiance

Supplier's Site
UV Lamp Accelerated environment test/UV aging testing machine - HD-E802 - Haida International Equipment Co., Ltd.
Dongguan, China
UV Lamp Accelerated environment test/UV aging testing machine
HD-E802
UV Lamp Accelerated environment test/UV aging testing machine HD-E802
UVA light tester simulates the UV part of the sun, UVA-340 lamp can best simulate the short wavelength of sunlight. UVA light tester is particularly useful for comparing the performance differences between different types of polymers and stabilizers The main technical parameters: The surface of the specimen from the lights from the nearest parallel to the surface: about 50mm Wavelength range: UV-A wavelength range of 315 ~ 400nm Within the radiation intensity 1W/m2/340nm Temperature Resolution: 0.1 ℃ Light Temperature range: 50 ℃~ 70 ℃/ temperature tolerance of ± 3 ℃ Condensing temperature range: 40 ℃~ 60 ℃/ temperature tolerance of ± 3 ℃ Blackboard thermometer measuring range: 30 ~ 80 ℃/ tolerance of ± 1 ℃ Temperature control: PID self-tuning temperature control mode Humidity range: about 45% ~ 70% R.H Sink requirements: water depth less than 50mm, and a water supply automatic controller Standard Specimen size: 75 × 150mm 48pcs Recommended instrument environment: 5 ~ 35 ℃, 40% ~ 85% R • H, 300mm from the wall Voltage: 220V ± 5%, single-phase three-wire, 50Hz, 10A, 15A GFCI requirements UV provides two methods of wet simulation. The most widely used method is condensation, which is the best way to simulate outdoor wet erosion. All UV models can run the condensation cycle. Because some application conditions also require the use of water spray to achieve practical results, so some UV models can run the condensation cycle can run the water spray cycle Control System: Adopts black aluminum plate to connect temperature sensor and adopts black board temperature meter to control heating so as to ensure more stable temperature. The radiometer probe is fixed so as to avoid the frequent installation and disassembly. The radiation quantity adopts the special UV irradiatometer with high-precision display and measurement. The radiation intensity is not more than 50W/m2. The illumination and condensation can be controlled independently or alternating and circularly. Test Specimen Mounting: The standard test specimen holder accommodates 2 panels 75×150mm. The test panels are actual the side wall of the chamber. To properly seal the chamber, it is important to have every panel holder filled with specimens or blank panels and to have panel holders in place.

UVA light tester simulates the UV part of the sun, UVA-340 lamp can best simulate the short wavelength of sunlight. UVA light tester is particularly useful for comparing the performance differences between different types of polymers and stabilizers

The main technical parameters:

  • The surface of the specimen from the lights from the nearest parallel to the surface: about 50mm
  • Wavelength range: UV-A wavelength range of 315 ~ 400nm
  • Within the radiation intensity 1W/m2/340nm
  • Temperature Resolution: 0.1 ℃
  • Light Temperature range: 50 ℃~ 70 ℃/ temperature tolerance of ± 3 ℃
  • Condensing temperature range: 40 ℃~ 60 ℃/ temperature tolerance of ± 3 ℃
  • Blackboard thermometer measuring range: 30 ~ 80 ℃/ tolerance of ± 1 ℃
  • Temperature control: PID self-tuning temperature control mode
  • Humidity range: about 45% ~ 70% R.H
  • Sink requirements: water depth less than 50mm, and a water supply automatic controller
  • Standard Specimen size: 75 × 150mm 48pcs
  • Recommended instrument environment: 5 ~ 35 ℃, 40% ~ 85% R • H, 300mm from the wall
  • Voltage: 220V ± 5%, single-phase three-wire, 50Hz, 10A, 15A GFCI requirements

UV provides two methods of wet simulation. The most widely used method is condensation, which is the best way to simulate outdoor wet erosion. All UV models can run the condensation cycle. Because some application conditions also require the use of water spray to achieve practical results, so some UV models can run the condensation cycle can run the water spray cycle

Control System:

  • Adopts black aluminum plate to connect temperature sensor and adopts black board temperature meter to control heating so as to ensure more stable temperature.
  • The radiometer probe is fixed so as to avoid the frequent installation and disassembly.
  • The radiation quantity adopts the special UV irradiatometer with high-precision display and measurement.
  • The radiation intensity is not more than 50W/m2.
  • The illumination and condensation can be controlled independently or alternating and circularly.

Test Specimen Mounting:

The standard test specimen holder accommodates 2 panels 75×150mm. The test panels are actual the side wall of the chamber. To properly seal the chamber, it is important to have every panel holder filled with specimens or blank panels and to have panel holders in place.

Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd. Haida International Equipment Co., Ltd. Haida International Equipment Co., Ltd.
Product Category Environmental Test Chambers and Rooms Environmental Test Chambers and Rooms Environmental Test Chambers and Rooms
Product Number HD-E802 HD-E802 HD-E802
Product Name UV Lamp Accelerated environment tester/UV aging test machine UV Lamp Accelerated environment tester/UV aging testing machine UV Lamp Accelerated environment test/UV aging testing machine
Configuration Floor Floor Floor
Parameters Temperature; Sunlight, Moisture Temperature; Humidity; Sunlight, Moisture Temperature; Humidity; Sunlight
Temperature Control Heating Heating Heating
Control Accuracy 2.0 ± °C 1.0 to 3.0 ± °C
Depth 19.7 inch (500 mm) 19.7 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HALT/HASS Environmental Chamber - Typhoon Inferno™ - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Floor
Parameters Vibration; HALT (Highly Accelerated Life Testing), HASS (Highly Accelerated Stress Screening)
Features Shelves; Windows
View Details
Eviromentally Stabil Cell Housing - CondoCell® - Baker
Specs
Type Environmental Stability
Configuration Other; Portable solution
Parameters Temperature; Humidity; Oxygen
View Details
TESTA Reach-In BT -  - Aralab
Specs
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Humidity Control; Windows
View Details
Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details