Product introduction
Ozone aging test chamber is simulation and strengthen the ozone in the atmosphere conditions. effects of ozone on the law of the rubber. rapid identification and evaluation of rubber anti-aging properties of ozone and antiozonants protective efficacy of the method. and then take effective anti-aging measures to improve the rubber products the life of reference standards: GB / T7762-2003. GB / T2951.21-2008
Main function
Ozone Aging Test Chamber Can be used to test rubber products with static tensile deformation. such as vulcanized rubber. thermoplastic rubber. cable insulating bush; expose the test specimens to the sealed air in the test chamber without light and with constant ozone concentration and constant temperature according to predetermined time. and then observe the cracks on test specimens’ surface and the degree of change of other properties to evaluate the rubber’s ozone aging resistance properties.
Main feature
Equipment by the occurrence of silent and efficient ozone generator ozone gas. and a certain amount of air processed. the switch in the mixture into the chamber. the continuous line UV detector to detect the concentration of ozone. ozone generator control feedback to the systems to control system settings according to the occurrence of effective control of ozone to the ozone chamber to maintain the appropriate concentration of work by heating humidification systems to meet all the test conditions.
Corresponding standard
JIS K 6259 . ASTM1149 . ASTM1171. ISO1431. DIN53509 . GB/T13642. GB/T 7762-2003, GB 2951
Applicable industries
It is widely used to control products quality in measuring quality control; Rubber & Plastics; automobile production; wire and cable; packing materials; instruments and meters; medical equipment; civilian nuclear energy; civil aviation; colleges and universities; research laboratories; inspection arbitration. and technical supervision departments and other rubber products.
Chamber Structure and Features:
1. Internal material is imported high quality mirror stainless steel plate.
2. External material adopts stainless steel with paint spray.
3. Insulation material: high-density glass fiber
3. Use long axial fan motor and high and low temperature resistant aluminum alloy wing type wind turbines to force vertical air circulation.
4. Chamber door adopts double layer high and low temperature resistant silicone seal ensure the airtight test area.
5. Chamber bottom has high quality universal wheel and fixed foot cup.
6. Observation window uses multilayer hollow tempered glass.
7. Exhaust system: exhaust the high concentration ozone from the test chamber to avoid to poison.
8. Optional: Built-in 360 degree rotation sample holder. including 3 sets static tensile fixture and 3 sets dynamic tensile fixture.
Control System:
1. With imported micro-computer LCD controller to control the temperature.
2. PID control
3. With auto calculation function to reduce the setting inconvenience.
4. Heater: fin type radiator pipe nickel-chromium alloy u-shaped heater. auto calculate with high accuracy PID + SSR control
5. Temperature measurement: SUS#304. PT 100
Standard Configuration:
1. Power line x 1pc
2. Sample holder x 1set
3. Fuse x 1set
4. Operation manual x 1set
Product introduction:
Ozone environmental aging test machine simulation natural ozone environmental conditions to strengthen the atmosphere. to study the effect of ozone on the law of the rubber. rapid identification and evaluation method of anti ozone aging properties of rubber and antiozonants protection efficiency. and take effective measures to prevent aging
Main function:
Ozone environmental Test Chamber can be used for rubber products such as vulcanized rubber. thermoplastic rubber. cable insulation sheath and other products. under static tensile deformation. exposure to light and no exposure to constant ozone concentration of air and constant temperature of the test box. according to the scheduled time of the sample The degree of cracking or other properties that can occur from the surface of the specimen is measured to assess the ozone resistance of the rubber
Main feature:
1. The box CNC machine tool forming. no reaction door handle. easy to operate.
2. The tank liner with high-grade stainless steel. box outside the gallbladder with A3 steel spray. an increase of the appearance of texture and cleanliness.
3. The heating method for the heating body heating. heating up fast. uniform temperature distribution.
4. The door a reasonable location to set a transparent window. to observe the changes in indoor samples.
Corresponding standard:
JIS K 6259 . ASTM1149 . ASTM1171. ISO1431. DIN53509 . GB/T13642. GB/T 7762-2003. GB 2951
Technical parameter:
1. Studio size: 500 × 600 × 500 150L
2. Ozone concentration 0 ~ 1000pphm. PID settings.
3. Ozone concentration deviation of 5%
4. Test sump temperature: RT ~ 85 ℃(Recommended temperature 40 ℃)
5. Test Position Humidity: 20 ~ 85 ℃(recommended humidity 65%)
6. Temperature uniformity: ±2 ℃
7. Rack rotation speed: 2R/min adjustable
8. Sample pulled Frequency: 0.5Hz
9. Supply voltage: 220V ± 10%
To meet the standard: GB/T7762. GB/T13642 80T (inner: 40 * 50 * 40W * H * D) 225T (inner: 50 * 75 * 60W * H * D) 408T (inner: 60 * 85 * 80W * H * D) 800T (inner: 80 * 100 * 100W * H * D) 1000T (inner: 100 * 100 * 100W * H * D)
| Haida International Equipment Co., Ltd. | Haida International Equipment Co., Ltd. | |
|---|---|---|
| Product Category | Environmental Test Chambers and Rooms | Environmental Test Chambers and Rooms |
| Product Number | HD-E801 | HD-E801 |
| Product Name | OzoneAgingTestChamber/OzoneTesting machine | OzoneAgingTestingChamber/OzoneTesting machine |
| Configuration | Floor | Floor |
| Parameters | Temperature | Temperature |
| Features | Programmable | |
| Temperature Control | Heating | Heating |