Artifex Engineering Laser Line Polarizing Beamsplitter Cubes

Description
Economical polarizers, useful when the extinction ratio of a crystal polarizer is not required. A polarizing cube beamsplitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally incident upon the entrance face, it is separated into two polarized beams, emerging through two adjacent faces in perpendicular directions and polarized orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident light beam. These polarizing beamsplitters are available for many common laser wavelegths and broadband ranges.
Description
Economical polarizers, useful when the extinction ratio of a crystal polarizer is not required. A polarizing cube beamsplitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally incident upon the entrance face, it is separated into two polarized beams, emerging through two adjacent faces in perpendicular directions and polarized orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident light beam. These polarizing beamsplitters are available for many common laser wavelegths and broadband ranges.

Suppliers

Company
Product
Description
Supplier Links
Laser Line Polarizing Beamsplitter Cubes -  - Artifex Engineering
Emden, Germany
Laser Line Polarizing Beamsplitter Cubes
Laser Line Polarizing Beamsplitter Cubes
Economical polarizers, useful when the extinction ratio of a crystal polarizer is not required. A polarizing cube beamsplitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally incident upon the entrance face, it is separated into two polarized beams, emerging through two adjacent faces in perpendicular directions and polarized orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident light beam. These polarizing beamsplitters are available for many common laser wavelegths and broadband ranges.

Economical polarizers, useful when the extinction ratio of a crystal polarizer is not required.

A polarizing cube beamsplitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally incident upon the entrance face, it is separated into two polarized beams, emerging through two adjacent faces in perpendicular directions and polarized orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident light beam. These polarizing beamsplitters are available for many common laser wavelegths and broadband ranges.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Polarizing Cube Beamsplitters
Product Name Laser Line Polarizing Beamsplitter Cubes
Polarizer Construction Cement
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Polarization Beamsplitter Coating On Hypotenuse Face, Par-coatings (r< 0.25%) On All Input And Output Face
Wavelength Range 405 to 1550 nm (4050 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband multilayer coating : Ravg<1% per surface
View Details
Cube Beamsplitter, Polarizing, 12.7 mm, 620-1000 nm - 05FC16PB.5 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details
Polarization Beamsplitter Cube and Waveplate -  - CeNing Optics Co., Ltd.
Specs
Side Length 18 to 30 mm (0.7087 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating AR Coating
View Details