Artifex Engineering Polarizing Beamsplitter Cubes

Description
Economical polarizers, useful when the extinction ratio of a crystal polarizer is not required. A polarizing cube beamsplitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally incident upon the entrance face, it is separated into two polarized beams, emerging through two adjacent faces in perpendicular directions and polarized orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident light beam. These polarizing beamsplitters are available for many common laser wavelegths and broadband ranges.
Description
Economical polarizers, useful when the extinction ratio of a crystal polarizer is not required. A polarizing cube beamsplitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally incident upon the entrance face, it is separated into two polarized beams, emerging through two adjacent faces in perpendicular directions and polarized orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident light beam. These polarizing beamsplitters are available for many common laser wavelegths and broadband ranges.

Suppliers

Company
Product
Description
Supplier Links
Polarizing Beamsplitter Cubes -  - Artifex Engineering
Emden, Germany
Polarizing Beamsplitter Cubes
Polarizing Beamsplitter Cubes
Economical polarizers, useful when the extinction ratio of a crystal polarizer is not required. A polarizing cube beamsplitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally incident upon the entrance face, it is separated into two polarized beams, emerging through two adjacent faces in perpendicular directions and polarized orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident light beam. These polarizing beamsplitters are available for many common laser wavelegths and broadband ranges.

Economical polarizers, useful when the extinction ratio of a crystal polarizer is not required.

A polarizing cube beamsplitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally incident upon the entrance face, it is separated into two polarized beams, emerging through two adjacent faces in perpendicular directions and polarized orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident light beam. These polarizing beamsplitters are available for many common laser wavelegths and broadband ranges.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Polarizing Cube Beamsplitters
Product Name Polarizing Beamsplitter Cubes
Polarizer Construction Cement
Side Length 5 to 25.4 mm (0.1969 to 1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Polarization Beamsplitter Coating On Hypotenuse Face, Par-coatings (r< 0.25%) On All Input And Output Face
Polarizer Material Other Material; N-SF1
Unlock Full Specs
to access all available technical data

Similar Products

Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Broadband Dielectric Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating: Ravg<0.75% @ 45° incidence
View Details
UV Cube Beam Splitter, Polarizing, 12.7 mm, 248 nm Laser Line - 05SC16PC.21 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
PolarizationSplittingPrism -  - Intrinsic Crystal Technology Co., Ltd. (ICC)
Intrinsic Crystal Technology Co., Ltd. (ICC)
Specs
Polarizer Features Anti-Reflection Coating
Polarizer Material Other Material; Fused Quartz, K9 Glass
Transmission 98 %
View Details