Artifex Engineering Glan Thompson Polarizer Beamsplitter

Description
Glan-Thompson Polarizer Beamsplitter is made of two calcite prisms cemented together. As shown in the figure 1, the two output lights separate at 45 degree angle. It is suitable for is suitable for low to medium power application. Calcite polarizers can be used from 350 to 2300 nm.
Description
Glan-Thompson Polarizer Beamsplitter is made of two calcite prisms cemented together. As shown in the figure 1, the two output lights separate at 45 degree angle. It is suitable for is suitable for low to medium power application. Calcite polarizers can be used from 350 to 2300 nm.

Suppliers

Company
Product
Description
Supplier Links
Glan Thompson Polarizer Beamsplitter -  - Artifex Engineering
Emden, Germany
Glan Thompson Polarizer Beamsplitter
Glan Thompson Polarizer Beamsplitter
Glan-Thompson Polarizer Beamsplitter is made of two calcite prisms cemented together. As shown in the figure 1, the two output lights separate at 45 degree angle. It is suitable for is suitable for low to medium power application. Calcite polarizers can be used from 350 to 2300 nm.

Glan-Thompson Polarizer Beamsplitter is made of two calcite prisms cemented together. As shown in the figure 1, the two output lights separate at 45 degree angle. It is suitable for is suitable for low to medium power application. Calcite polarizers can be used from 350 to 2300 nm.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Polarizing Cube Beamsplitters
Product Name Glan Thompson Polarizer Beamsplitter
Polarizer Construction Cement
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Single MgF2
Polarizer Material Other Material; Calcite
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Beamsplitter Cube and Waveplate -  - CeNing Optics Co., Ltd.
Specs
Side Length 18 to 30 mm (0.7087 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating AR Coating
View Details
Cube Beamsplitter, Polarizing, 25.4 mm, 830 nm Laser Line - 10BC16PC.7 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Polarizing Splitter -  - Intrinsic Crystal Technology Co., Ltd. (ICC)
Intrinsic Crystal Technology Co., Ltd. (ICC)
Specs
Side Length 2.00E-5 to 3.00E-5 mm (7.87E-7 to 1.18E-6 inch)
Polarizer Material UVgr FS; Other Material; Fused Silica, K9 Glass
Transmission 96 %
View Details