Artifex Engineering Mounted Precision Pinholes

Description
This model is available in aperture mounts for a secure mechanical support. The mounts also fit into various optical assemblies. A label engraved on the mount to identify the size of pinhole would make operators not to mix up. * Pinhole Material: 302 Non Magnetic Stainless Steel * Pinhole Finish: Black finish on both sides * 6.5mm diameter clear aperture * Housing: 1” black anodized aluminum mount. * Mounted thickness: 2.54mm * Engraved aperture size on it
Description
This model is available in aperture mounts for a secure mechanical support. The mounts also fit into various optical assemblies. A label engraved on the mount to identify the size of pinhole would make operators not to mix up. * Pinhole Material: 302 Non Magnetic Stainless Steel * Pinhole Finish: Black finish on both sides * 6.5mm diameter clear aperture * Housing: 1” black anodized aluminum mount. * Mounted thickness: 2.54mm * Engraved aperture size on it

Suppliers

Company
Product
Description
Supplier Links
Mounted Precision Pinholes -  - Artifex Engineering
Emden, Germany
Mounted Precision Pinholes
Mounted Precision Pinholes
This model is available in aperture mounts for a secure mechanical support. The mounts also fit into various optical assemblies. A label engraved on the mount to identify the size of pinhole would make operators not to mix up. * Pinhole Material: 302 Non Magnetic Stainless Steel * Pinhole Finish: Black finish on both sides * 6.5mm diameter clear aperture * Housing: 1” black anodized aluminum mount. * Mounted thickness: 2.54mm * Engraved aperture size on it

This model is available in aperture mounts for a secure mechanical support. The mounts also fit into various optical assemblies. A label engraved on the mount to identify the size of pinhole would make operators not to mix up.

* Pinhole Material: 302 Non Magnetic Stainless Steel

* Pinhole Finish: Black finish on both sides

* 6.5mm diameter clear aperture

* Housing: 1” black anodized aluminum mount.

* Mounted thickness: 2.54mm

* Engraved aperture size on it

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Apertures
Product Name Mounted Precision Pinholes
Geometry Round/Dot
Unlock Full Specs
to access all available technical data

Similar Products

Optical Apertures (Custom) -  - Advanced Optics, Inc.
Advanced Optics, Inc.
Specs
Geometry Array (optional feature); Circular (optional feature); Cross (optional feature); Round/Dot (optional feature); Slit (optional feature); Square/Rectangular (optional feature); Custom
Substrate Material Glass
Aperture Size 762 to 444500 µm (30 to 17500 mils)
View Details
Sapphire Wafers & Ruby Aperture Jewels -  - Swiss Jewel Company
Specs
Geometry Circular
Substrate Material Glass
Aperture Size 40.64 to 1003 µm (1.6 to 39.5 mils)
View Details
Iris Diaphragm Sprung Steel Leaves 0.8-28mm aperture - GIQ1828 - Knight Optical (UK) Ltd
Specs
Aperture Size 28000 µm (1102 mils)
Aperture Tolerance 800 to 18000 µm (31.5 to 709 mils)
Substrate thickness 5 mm (0.1969 inches)
View Details
Piezoslit - PZS 3 (1500 micron slit) - Piezosystem Jena, Inc.
Specs
Geometry Slit
Aperture Size 0.0 to 1500 µm (0.0 to 59.06 mils)
View Details